EN
  • EN
  • DE

MCIMX6G0DVM05AB

Part No MCIMX6G0DVM05AB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX6UL 289BGA / ARM® Cortex®-A7 Microprocessor IC i.MX6UL 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microprocessors
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM® Cortex®-A7
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 528MHz
Co-Processors/DSP Multimedia; NEON™ SIMD
RAM Controllers LPDDR2, DDR3, DDR3L
Graphics Acceleration No
Display & Interface Controllers LVDS
Ethernet 10/100Mbps (1)
USB USB 2.0 + PHY (1)
Voltage - I/O 1.2V, 1.35V, 1.5V, 1.8V, 2.5V, 2.8V, 3.3V
Temperature Range - Operating 0°C ~ 95°C (TJ)
Security Features ARM TZ, A-HAB, CAAM, CSU, SJC, SNVS
Case / Package 289-LFBGA
Supplier Device Package 289-MAPBGA (14x14)
Additional Interfaces EBI/EMI, I2C, I2S, MMC/SD/SDIO, QSPI, SAI, SPI, SSI, S/PDIF, UART
Base Product Number MCIMX6
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 2156-MCIMX6G0DVM05AB,NXPNXPMCIMX6G0DVM05AB,935346149557
Standard Package 152
Win Source Part Number 1320939-MCIMX6G0DVM05AB
Ultra Librarian 3D Model Ultra Librarian MCIMX6G0DVM05AB CAD Model

Description

Overview of NXP's MCIMX6G0DVM05AB

The MCIMX6G0DVM05AB is a high-performance, energy-efficient processor from NXP Semiconductors. This product is part of the i.MX 6 series, which is renowned for its robust multimedia features and scalable multicore processing. The MCIMX6G0DVM05AB is designed to deliver advanced graphics, imaging, and computational capabilities, making it ideal for a wide range of applications in consumer, industrial, and automotive markets.

Key Features

  • Processor Core: The MCIMX6G0DVM05AB features an ARM Cortex-A9 core, which operates at speeds up to 1 GHz. This core provides a balance between performance and power consumption, ensuring that applications run smoothly without draining battery life excessively.
  • Graphics Processing: Equipped with a 3D graphics processor, the chip supports high-quality visual experiences. It can handle complex graphics requirements for gaming, user interfaces, and other multimedia applications.
  • Video Capabilities: The processor supports full HD video playback and recording, which makes it an excellent choice for devices that require high-definition video capabilities.
  • Memory: It has a flexible memory interface, supporting DDR3, DDR3L, and LPDDR2, allowing designers to choose the best memory solution for their specific application needs.
  • Connectivity: The MCIMX6G0DVM05AB offers a range of connectivity options, including high-speed USB, Gigabit Ethernet, and PCI Express, providing excellent data transfer capabilities for connected devices.

Applications

The versatility of the MCIMX6G0DVM05AB makes it suitable for a diverse array of applications. It can be used in smart home devices, advanced industrial control systems, automotive infotainment units, and portable medical devices. Its ability to handle multiple tasks simultaneously also makes it a good fit for multimedia-intensive devices such as tablets and digital signage.

Conclusion

NXP's MCIMX6G0DVM05AB processor offers a compelling combination of performance, power efficiency, and multimedia capabilities. Its broad feature set and connectivity options make it a versatile choice for manufacturers looking to create sophisticated and reliable products for an increasingly connected world.

You May Also Be Interested in

Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5225 $67.5675
7+ $18.4800 $129.3600
10+ $17.9025 $179.0250
14+ $17.3250 $242.5500
18+ $16.7475 $301.4550
24+ $15.0150 $360.3600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 680 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess