Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Series MMA6200
Package Tape & Reel (TR)
Product Status Not For New Designs
Axis X, Y
Acceleration Range ±50g
Bandwidth 3kHz
Voltage - Supply 3.15V ~ 3.45V, 4.75V ~ 5.25V
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number MMA6255
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935314217518
Standard Package 1,000
Win Source Part Number 977917-MMA6255AKEGR2
Ultra Librarian 3D Model Ultra Librarian MMA6255AKEGR2 CAD Model

Description

NXP MMA6255AKEGR2 Accelerometer

The NXP MMA6255AKEGR2 is a cutting-edge accelerometer designed for high-precision motion and position sensing in a variety of applications. This micro-electromechanical system (MEMS) sensor provides reliable and accurate measurements of dynamic acceleration, including vibration, shock, and tilt, making it an indispensable component in automotive, industrial, and consumer electronics domains.

At the heart of the MMA6255AKEGR2 lies a capacitive sensing element that offers a 3-axis sensing capability, which enables it to detect motion in multiple planes. This sensor operates within a selectable range of ±2g to ±8g, providing flexibility for different use cases and ensuring that it can capture both subtle movements and significant accelerations with equal precision.

One of the key features of the MMA6255AKEGR2 is its low power consumption, which makes it ideal for battery-powered devices where energy efficiency is paramount. The device operates on a supply voltage ranging from 2.4V to 3.6V, and it includes power-saving modes that further reduce its energy footprint when full-time monitoring is not required.

Integration with electronic systems is made simple thanks to the sensor's SPI (Serial Peripheral Interface) and I2C (Inter-Integrated Circuit) digital output interfaces. These interfaces allow for easy communication with microcontrollers and other digital systems, facilitating the incorporation of the sensor into complex electronics without the need for extensive redesign.

The MMA6255AKEGR2 is also designed with robustness in mind. It features a high shock survivability rating, ensuring that it can withstand the rigors of harsh environments and demanding applications. Additionally, the sensor is housed in a compact and durable surface-mount package, which offers excellent mechanical stability and is compatible with standard PCB assembly processes.

In summary, the NXP MMA6255AKEGR2 is a versatile and reliable accelerometer that delivers high-performance motion sensing capabilities, making it an excellent choice for designers seeking to enhance the functionality and responsiveness of their systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ECAD model for LIS3L02AL3TR
Analog Devices Inc.
BOARD EVALUATION FOR ADXL346Z / ADXL346 series Accelerometer, 3 Axis Sensor Evaluation Board
Need more? Email Us
ECAD model for EVAL-ADXL346Z
NXP / Nexperia
ACCELEROMETER 2-8G ANALOG 12QFN / Accelerometer X, Y, Z Axis ±2g, 8g 2.7kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Lowest to $7.4369
ECAD model for FXLN8371QR1
Bosch Sensortec
3-AXIS ACCELEROMETER ANALOG I/F / Accelerometer Triple ±4g 3V 300mV/g Automotive 16-Pin LGA
Lowest to $4.1304
ECAD model for BMA145
NXP / Nexperia
ACCELEROMETER 4-9G ANALOG 14LGA / Accelerometer X, Y Axis ±4g, 9g 400Hz 14-LGA (3x5)
Need more? Email Us
ECAD model for MMA6331LR1
Bosch Sensortec
ACCELEROMETER 3-AXIS SPI/I2C SMD / Accelerometer Triple ±2g/±4g/±8g/±16g 2.5V/3.3V 12-Pin LGA T/R
Lowest to $1.4773
ECAD model for BMA220
Memsic Inc.
IC ACCELEROMETER XY AXIS
Lowest to $19.2705
ECAD model for MXA2500EL
Freescale Semiconductor - NXP
MMA6231, PLUS/MINUS 10G DUAL AX / Accelerometer X, Y Axis ±10g 300Hz 16-QFN-EP (6x6)
Need more? Email Us
ECAD model for MMA6231Q
Murata Electronics North America
Accelerometer Sgl 1.7G DIL8 SMD
Lowest to $89.9905
ECAD model for SCA620-CF8H1A

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.3553 $77.4212
9+ $15.8813 $142.9317
13+ $15.3850 $200.0050
18+ $14.8887 $267.9966
23+ $14.3926 $331.0298
31+ $12.9035 $400.0085
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,000 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention