EN
  • EN
  • DE

MMA5248KW

Part No MMA5248KW
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description IC SENSOR ACCELEROMETER 16QFN / Accelerometer X Axis ±480g 400Hz 16-QFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Accelerometers
Manufacturer NXP USA Inc.
Packaging Tube
Axis X
Acceleration Range ±480g
Bandwidth 400Hz
Voltage - Supply 4.2V ~ 17V
Mounting Surface Mount
Case / Package 16-QFN Exposed Pad
Supplier Device Package 16-QFN (6x6)
Base Product Number MMA5248
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 935317213574
Standard Package 75
Win Source Part Number 1336596-MMA5248KW
Ultra Librarian 3D Model Ultra Librarian MMA5248KW CAD Model

Description

The NXP MMA5248KW is a state-of-the-art 3-axis high-performance accelerometer designed for a wide range of applications that require precise motion and tilt sensing. This advanced sensor is part of NXP's reputable portfolio of motion sensors, offering high sensitivity, low noise, and low power consumption in a compact form factor.

Key Features:

  • High Sensitivity: The MMA5248KW provides high sensitivity, enabling it to detect even the slightest movements, which is critical for applications such as tilt compensation in drones, robotics, and industrial equipment.
  • Low Noise: With its low noise performance, the sensor ensures accurate and reliable readings, making it suitable for applications that demand precision, such as seismic monitoring and advanced gaming controls.
  • Wide Dynamic Range: The accelerometer operates over a wide dynamic range, allowing it to capture both high-speed motions and subtle vibrations without signal saturation.
  • Low Power Consumption: It is designed for efficiency, which is essential for battery-powered devices where power conservation is a priority, such as in wearable technology and mobile phones.
  • Compact Package: The MMA5248KW comes in a small form factor, making it easy to integrate into space-constrained designs without compromising performance.
  • Digital Output: The accelerometer features a digital I2C/SPI output, facilitating easy integration with microcontrollers and other digital systems.
  • Robust Design: The device is built to withstand harsh conditions, making it reliable for automotive safety systems and industrial applications that operate in challenging environments.

Applications:

The NXP MMA5248KW is versatile and can be used in a variety of market segments, including:

  • Consumer Electronics (smartphones, gaming devices, remote controls)
  • Automotive Systems (advanced driver-assistance systems, vehicle stability control)
  • Industrial (vibration monitoring, machine control)
  • Medical Devices (patient monitoring, fitness tracking)
  • Aerospace (navigation systems, UAV stabilization)

With its robust capabilities, the NXP MMA5248KW is an ideal choice for developers and manufacturers seeking a reliable and high-performing accelerometer for their next-generation products.

You May Also Be Interested in

Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596
Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess