The NXP MMA5212NPKGCWR2 is a state-of-the-art micro-electromechanical system (MEMS) accelerometer designed for a wide range of applications requiring high performance, reliability, and robustness. This advanced sensor is capable of measuring acceleration with a full-scale range of ±12g, making it suitable for use in automotive safety systems, industrial equipment monitoring, and consumer electronics.
Key Features
- High Sensitivity: The MMA5212NPKGCWR2 offers high sensitivity, enabling it to detect even the slightest movements or vibrations.
- Low Power Consumption: Engineered for efficiency, this accelerometer operates on low power, making it ideal for battery-powered devices.
- Wide Operating Temperature Range: With an operating temperature range from -40°C to +105°C, it is well-suited for harsh environments.
- Robust Design: The device is built to withstand mechanical shocks and is resistant to electromagnetic interference, ensuring consistent performance.
- Signal Conditioning: The integrated signal conditioning simplifies integration and reduces the need for external components.
- Digital Output: It features a digital output (SPI or I2C), which facilitates easy connection to microcontrollers and other digital systems.
Applications
- Automotive safety systems such as airbag deployment and vehicle dynamic control
- Industrial machine vibration monitoring and diagnostics
- Consumer electronics including gaming devices, smartphones, and activity monitors
Technical Specifications
| Parameter |
Value |
| Acceleration Range |
±12g |
| Supply Voltage |
2.4V to 3.6V |
| Operating Temperature |
-40°C to +105°C |
| Output Type |
Digital (SPI/I2C) |
| Package |
Surface-mount |
For engineers and designers looking for an accelerometer that combines high performance with durability, the NXP MMA5212NPKGCWR2 is an excellent choice that is sure to meet the demands of the most challenging applications.