EN
  • EN
  • DE

MMA5206NDIKGWR2

Part No MMA5206NDIKGWR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER PSI5 16QFN / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Base Product Number MMA52
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345920-MMA5206NDIKGWR2
Ultra Librarian 3D Model Ultra Librarian MMA5206NDIKGWR2 CAD Model

Description

NXP MMA5206NDIKGWR2 Accelerometer

The NXP MMA5206NDIKGWR2 is a state-of-the-art accelerometer designed for high-precision motion and position tracking in a variety of applications. This advanced sensor is part of NXP's reputable portfolio of motion sensing solutions, renowned for their reliability and performance.

At the heart of the MMA5206NDIKGWR2 is a micromachined silicon sensing element that provides highly accurate acceleration data. This component is coupled with a signal conditioning ASIC to enhance the data quality and reliability. The accelerometer operates on the principle of differential capacitance, where changes in acceleration cause a shift in the capacitance within the silicon structure, which is then translated into an electrical signal.

Key features of the MMA5206NDIKGWR2 include its wide dynamic range and high sensitivity, which make it suitable for a broad spectrum of applications, from automotive safety systems to industrial equipment monitoring. It supports various measurement ranges, allowing users to tailor the device to specific use cases.

The device also boasts robust temperature compensation, ensuring consistent performance across a wide range of operating conditions. Its low power consumption makes it ideal for battery-powered devices, while the compact form factor allows for easy integration into space-constrained designs.

For connectivity, the MMA5206NDIKGWR2 offers a flexible digital interface, which simplifies the integration process with microcontrollers and other digital systems. It also features built-in self-test capabilities, which contribute to the ease of maintenance and enhance the overall reliability of the system it is integrated into.

Overall, the NXP MMA5206NDIKGWR2 is a versatile and powerful accelerometer that meets the demanding requirements of modern motion sensing applications. Its combination of high precision, low power consumption, and compact design make it an excellent choice for designers and engineers looking to add reliable motion detection to their projects.

You May Also Be Interested in

STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9247
Memsic Inc.
Accelerometer Axis
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888
Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us
NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess