EN
  • EN
  • DE

MKV58F1M0VLQ24

Part No MKV58F1M0VLQ24
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series Kinetis KV
Package Tray
Product Status Active
Programmable Not Verified
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 240MHz
Connectivity CANbus, Ethernet, I2C, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 111
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 4x12b, 1x16b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number MKV58F1M0
Standard Package 60 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 830966-MKV58F1M0VLQ24
Ultra Librarian 3D Model Ultra Librarian MKV58F1M0VLQ24 CAD Model

Description

Product Overview: NXP MKV58F1M0VLQ24 Microcontroller

The NXP MKV58F1M0VLQ24 is a high-performance microcontroller unit (MCU) designed to meet the rigorous demands of automotive, industrial, and general embedded applications. As part of the Kinetis V Series MCUs, it is optimized for motor control and digital power conversion systems.

Key Features

  • Core: ARM Cortex-M7 processor running at up to 240 MHz, with a Double Precision Floating Point Unit (FPU) which enhances the MCU's capability to handle complex computations and control algorithms.
  • Memory: Equipped with 1MB Flash and 256KB SRAM, providing ample space for application code and data storage, ensuring efficient operation and quick data access.
  • Connectivity: Includes a variety of communication interfaces such as Ethernet, CAN, USB, and multiple serial communication (UART, SPI, I2C) modules, facilitating easy integration with peripheral devices and networks.
  • Timers and Analog Integration: Features advanced timers, multiple ADCs with high precision, and DACs for accurate analog signal management, which are essential for real-time control applications.
  • Packages: Available in a 144-LQFP package, providing a compact footprint suitable for space-constrained applications.
  • Operating Conditions: Designed to operate within a temperature range of -40°C to +105°C, ensuring reliability and performance under extreme conditions.
  • Security & Reliability: Incorporates features for secure data communication and storage, along with a Memory Protection Unit (MPU) to enhance the security and integrity of the system.

Applications

The MKV58F1M0VLQ24 MCU is an excellent choice for a wide range of applications, including:

  • Automotive engine and powertrain systems
  • Industrial motor control
  • Robotics and drones
  • Power management and digital power supplies
  • Inverter and converter control systems

This microcontroller is designed to deliver robust performance and reliability, making it a go-to solution for developers seeking to create sophisticated control systems that require precision and computational power. With its advanced features and connectivity options, the NXP MKV58F1M0VLQ24 is a versatile component that can elevate the capabilities of a wide range of electronic products.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.3784 $98.7568
3+ $40.5156 $121.5468
4+ $39.2495 $156.9980
6+ $37.9834 $227.9004
7+ $36.7173 $257.0211
10+ $32.9189 $329.1890
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 815 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess