EN
  • EN
  • DE

MKV42F64VLH16

Part No MKV42F64VLH16
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202574-MKV42F64VLH16
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series Kinetis KV
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 168MHz
Connectivity CANbus, I²C, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian MKV42F64VLH16 CAD Model

Description

Product Overview: NXP MKV42F64VLH16

The NXP MKV42F64VLH16 is a high-performance microcontroller designed to cater to a wide range of applications, particularly those requiring sophisticated motor control, such as industrial drives, robotics, and automotive systems. This device is part of the Kinetis V Series MCUs from NXP, which are known for their exceptional efficiency, reliability, and versatility.

Key Features

  • Core: ARM Cortex-M4 with DSP instructions and Floating Point Unit (FPU), running at a frequency of up to 168 MHz.
  • Memory: 64 KB of RAM and 256 KB of Flash memory, providing ample space for complex applications and algorithms.
  • Motor Control: Equipped with PWM timers, multiple A/D converters, and Quadrature Encoder Interface, making it ideal for precision motor control.
  • Communication Interfaces: Includes a variety of communication interfaces such as CAN, SPI, I2C, and UART, offering excellent connectivity options.
  • Analog Modules: Features high-speed 12-bit Analog-to-Digital Converters (ADCs) with multiple channels for accurate sensor readings and control.
  • Timers: Multiple FlexTimers and PIT timers for accurate timing operations and PWM generation.
  • Security: Includes a Cryptographic Acceleration and Assurance Module (CAAM) for enhanced security.
  • Package: Available in a 64-pin LQFP package, which is suitable for space-constrained applications.

Applications

The MKV42F64VLH16 is designed to handle demanding applications that require robust control and processing capabilities. It is particularly well-suited for:

  • Advanced motor control systems
  • Industrial automation
  • Robotics
  • Automotive control units
  • Electrical drives and inverters

Development Support

NXP provides extensive support for the MKV42F64VLH16 through its software development kits (SDKs), reference designs, and technical documentation. Developers can also take advantage of the NXP community and support forums for additional guidance and collaboration.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6174 $60.3218
17+ $7.0706 $120.2002
26+ $6.8496 $178.0896
35+ $6.6287 $232.0045
46+ $6.4077 $294.7542
61+ $5.7449 $350.4389
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,850 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess