The MAX17050X+TCF0 from Maxim Integrated is a high-precision fuel gauge integrated circuit (IC) designed to provide extensive monitoring and battery health prediction for single-cell lithium-ion (Li+) batteries. This compact, power-efficient IC is ideal for a wide range of portable devices such as smartphones, tablets, and wearables, where accurate battery state-of-charge (SOC) estimations are critical.
Key Features:
- ModelGauge™ m5 EZ Algorithm: This IC incorporates Maxim's proprietary ModelGauge m5 EZ algorithm, which eliminates the need for battery characterization for most applications. It offers the highest level of accuracy in SOC estimation without requiring an external sense resistor.
- Low Quiescent Current: The MAX17050X+TCF0 is designed for energy efficiency, featuring an extremely low quiescent current that helps in prolonging the battery life of the host device.
- Configurable Alert Function: It includes a programmable alert function that notifies the host when the battery reaches a user-defined threshold, allowing for proactive power management.
- High Precision: With high precision measurements of voltage, current, and temperature, the IC provides accurate SOC estimations, enhancing user trust and device reliability.
Technical Specifications:
- Operating Voltage Range: 2.3V to 4.5V
- Battery Chemistry: Single-cell Li+
- Communication Interface: I2C
- Package Type: TCFN (Thin Chip-Scale Package No Leads)
- Operating Temperature Range: -40°C to +85°C
The MAX17050X+TCF0 stands out with its ability to provide a robust and comprehensive solution for battery management. Its advanced algorithm, coupled with high-precision measurements, ensures that users have the most accurate information about their battery's status at all times. Whether it's for personal electronics or industrial applications, this IC from Maxim Integrated is engineered to meet the demands of modern battery-powered devices.