EN
  • EN
  • DE

MKM33Z128ACLH5R

Part No MKM33Z128ACLH5R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP / ARM® Cortex®-M0+ Kinetis KM Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, LCD, WDT
Number of I/O 38
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 6x16b, 4x24b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number MKM33Z128
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number MKM33Z128ACLH5R-ND,568-15106-6,568-15106-2,935325929528,568-15106-1
Standard Package 1,500
Win Source Part Number 1321978-MKM33Z128ACLH5R
Ultra Librarian 3D Model Ultra Librarian MKM33Z128ACLH5R CAD Model

Description

Introducing the NXP MKM33Z128ACLH5R Microcontroller

The NXP MKM33Z128ACLH5R microcontroller is a state-of-the-art integrated circuit designed for sophisticated applications in the industrial and automotive sectors. This high-performance MCU is part of the Kinetis M series, which is renowned for its robust design and exceptional efficiency. The MKM33Z128ACLH5R is built on the ARM Cortex-M0+ processor, which delivers a perfect balance between power consumption and processing capability.

Key Features:

  • Core: ARM Cortex-M0+ CPU running at up to 75 MHz, offering a cost-effective solution with optimized performance and minimal power consumption.
  • Memory: Comes equipped with 128 KB of flash memory and 16 KB of SRAM, providing ample space for complex applications and data storage.
  • Communication Interfaces: Includes a range of communication options such as SPI, I2C, and UART, enabling seamless connectivity with peripheral devices and other components within a system.
  • Analog Modules: Features multiple analog components like a 12-bit ADC, a 12-bit DAC, and analog comparators, making it ideal for tasks that require precise analog signal processing.
  • Timers: Embedded with various timers, including a real-time clock, periodic interrupt timers, and PWM modules, to support a wide array of timing and control operations.
  • Security: Integrated with security features to protect against unauthorized access and ensure data integrity, crucial for applications that demand high levels of security.
  • Package: Available in a 64 LQFP package, providing a compact footprint for space-constrained applications without compromising on functionality.

Applications:

The NXP MKM33Z128ACLH5R is designed to cater to a diverse range of applications, particularly those requiring a balance between energy efficiency and processing power. It is an excellent choice for:

  • Industrial control systems
  • Automotive electronics
  • Internet of Things (IoT) devices
  • Energy management systems
  • Medical monitoring equipment

With its robust set of features, the NXP MKM33Z128ACLH5R microcontroller is engineered to meet the demands of complex and power-sensitive applications. Its integration of advanced analog modules, communication interfaces, and security features make it a versatile and secure choice for designers looking to create sophisticated and reliable products.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9379 $62.4411
21+ $5.6925 $119.5425
32+ $5.5147 $176.4704
44+ $5.3368 $234.8192
56+ $5.1589 $288.8984
75+ $4.6252 $346.8900
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess