EN
  • EN
  • DE

MKL17Z32VDA4R

Part No MKL17Z32VDA4R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 36XFBGA / ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 36-XFBGA (3.5x3.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis KL1
Package Tape & Reel
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, FlexIO, SPI, UART/USART
Peripherals DMA, I2S, PWM, WDT
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 15x16b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 36-XFBGA
Supplier Device Package 36-XFBGA (3.5x3.5)
Base Product Number MKL17Z32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935318583518,568-15024-6,MKL17Z32VDA4R-ND,568-15024-1,568-15024-2
Standard Package 5,000
Win Source Part Number 971980-MKL17Z32VDA4R
Ultra Librarian 3D Model Ultra Librarian MKL17Z32VDA4R CAD Model

Description

The NXP MKL17Z32VDA4R is a versatile and powerful microcontroller designed to meet the needs of a wide range of applications. This device is part of the energy-efficient Kinetis L series, which is built on the ARM® Cortex®-M0+ core, offering a perfect balance between performance and power consumption.

Key Features

  • Core: ARM® Cortex®-M0+ processor running at up to 48MHz, delivering high efficiency and speed for embedded applications.
  • Memory: 32KB of flash memory and 4KB of RAM, providing ample space for code storage and efficient data management.
  • Power Efficiency: Multiple power modes, including a very low power stop mode, ensure optimal power consumption for battery-powered or energy-sensitive systems.
  • Communication Interfaces: Includes a range of options such as I2C, SPI, UART, and USB 2.0 Full Speed, allowing for versatile connectivity with other devices and peripherals.
  • Analog Modules: Features 12-bit ADCs, a 12-bit DAC, and analog comparators, enabling precise analog signal processing and conversion.
  • Timers: Multiple flexible timers, including a real-time clock, for precise event timing and PWM generation.
  • Package: Supplied in a compact 48-pin LQFP package, ideal for space-constrained applications.

Applications

The MKL17Z32VDA4R is suitable for a variety of applications, ranging from low-power sensor networks to more demanding control systems. Its robust set of features makes it ideal for:

  • Internet of Things (IoT) devices
  • Wearable technology
  • Industrial control systems
  • Home automation
  • Medical devices
  • Battery-operated gadgets

With its integration of performance, power efficiency, and connectivity, the NXP MKL17Z32VDA4R microcontroller is a smart choice for designers looking to create innovative and responsive devices that are also mindful of energy consumption.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1940 $58.7160
34+ $3.4411 $116.9974
52+ $3.3336 $173.3472
72+ $3.2261 $232.2792
93+ $3.1185 $290.0205
124+ $2.7959 $346.6916
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess