EN
  • EN
  • DE

MKL17Z32VDA4

Part No MKL17Z32VDA4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 36XFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 32KB (32K x 8) FLASH 36-XFBGA (3.5x3.5)
Manufacturer NXP
Series Kinetis KL1
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, FlexIO, SPI, UART/USART
Peripherals DMA, I2S, PWM, WDT
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 15x16b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 36-XFBGA
Case / Package 36-XFBGA (3.5x3.5)
Family Name MKL17Z32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-14404, 935318583557, MKL17Z32VDA4-ND
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885037-MKL17Z32VDA4
Ultra Librarian 3D Model Ultra Librarian MKL17Z32VDA4 CAD Model

Description

NXP MKL17Z32VDA4 Microcontroller

The NXP MKL17Z32VDA4 microcontroller is a highly capable and efficient component designed for a wide range of applications, including industrial control, consumer electronics, and Internet of Things (IoT) devices. This microcontroller is part of the energy-efficient Kinetis L series, which is built on the ARM® Cortex®-M0+ processor, offering a perfect blend of performance and power consumption.

Key Features:

  • Core: ARM® Cortex®-M0+ processor running at up to 48 MHz, bringing a balance of efficiency and processing power.
  • Memory: 32 KB of flash memory and 4 KB of RAM, providing ample space for application code and data handling.
  • Communication Interfaces: Includes a variety of communication options such as I2C, SPI, and UART, making it easy to connect to other devices and sensors.
  • ADC: Integrated 12-bit analog-to-digital converter allows for precise analog signal measurement, essential for sensor data acquisition.
  • Timers: Multiple flexible timers, including a real-time clock, for precise event timing and PWM generation.
  • Power Efficiency: Features multiple power-saving modes, including a very low power stop mode, to ensure optimal power management.
  • Packages: Available in a 100-pin MAPBGA package, providing a compact footprint for space-constrained applications.
  • Operating Temperature: Designed to operate within the industrial temperature range, ensuring reliability under various environmental conditions.

Applications:

The NXP MKL17Z32VDA4 is ideal for applications that require a low-power yet capable microcontroller. Its features make it suitable for:

  • Portable medical devices
  • Smart meters
  • Wearable technology
  • Home automation systems
  • Low-power industrial sensor networks

With its robust feature set and power efficiency, the NXP MKL17Z32VDA4 microcontroller is an excellent choice for designers looking to develop compact, smart, and energy-conscious products.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7645 $61.9385
30+ $3.9094 $117.2820
46+ $3.7872 $174.2112
64+ $3.6650 $234.5600
82+ $3.5428 $290.5096
110+ $3.1764 $349.4040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,600 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess