EN
  • EN
  • DE

SN74LV74AMPWREP

Part No SN74LV74AMPWREP
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 1BIT 14TSSOP / Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74LV
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 140 MHz
Max Propagation Delay @ V, Max CL 9.9ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 12mA, 12mA
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Iq) 20 µA
Input Capacitance 2 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74LV74
Other Names 296-19446-1,296-19446-2,-SN74LV74AMPWREPR,296-19446-1R,-296-19446-1,-296-19446-1,296-19446-2R,-V62/06605-01XER,296-19446-6,TEXTISSN74LV74AMPWREP,296-19446-6R,-296-19446-1R,-V62/06605-01XE,V62/06605-01XE,2156-SN74LV74AMPWREP
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258446-SN74LV74AMPWREP
Ultra Librarian 3D Model Ultra Librarian SN74LV74AMPWREP CAD Model

Description

Product Overview: SN74LV74AMPWREP

The SN74LV74AMPWREP is a high-performance, dual positive-edge-triggered D-type flip-flop integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This device is part of TI's extensive range of semiconductor products and is specifically engineered to meet the demanding requirements of aerospace and defense applications, as well as other high-reliability industrial environments.

Constructed with advanced low-voltage CMOS technology, the SN74LV74AMPWREP offers robust functionality with a supply voltage range of 2 V to 5.5 V. This makes it versatile for various logic-level integrations. The device features two independent D-type flip-flops with individual clear and preset inputs for each flip-flop, allowing for greater flexibility in control logic schemes.

Key Features

  • Logic Type: Dual D-Type Flip-Flop
  • Operating Voltage Range: 2 V to 5.5 V, accommodating multiple logic level applications.
  • Maximum Clock Frequency: Up to 210 MHz at 5 V, enabling high-speed operations.
  • Low Power Consumption: Ideal for power-sensitive applications.
  • Edge-Triggered Design: Ensures reliable timing operations by responding only to the positive edge of the clock input.
  • Clear and Preset Inputs: Provide direct control over the flip-flop states for synchronous or asynchronous operations.
  • Enhanced System-Level ESD Protection: Incorporates robust electrostatic discharge protection to ensure device longevity and reliability.

Applications

The SN74LV74AMPWREP is suitable for a wide range of high-reliability applications, including:

  • Aerospace and Defense Systems
  • Communication Infrastructure
  • Automotive Electronics
  • Industrial Process Control
  • Medical Equipment

Quality and Reliability

As part of the TI's "Enhanced Product" (EP) portfolio, the SN74LV74AMPWREP is designed to perform in extreme environments and is subjected to additional qualification testing beyond standard commercial product testing. It is provided in a 14-pin TSSOP (Thin Shrink Small Outline Package) form factor, offering a compact solution for space-constrained applications. TI's commitment to quality ensures that this product meets stringent industry standards for performance and reliability, backed by TI's proven track record in semiconductor excellence.

For detailed specifications, application circuits, and additional resources, designers and engineers are encouraged to consult the official Texas Instruments datasheet and product support documentation.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7840 $53.5200
70+ $1.4638 $102.4660
110+ $1.4181 $155.9910
150+ $1.3724 $205.8600
190+ $1.3266 $252.0540
255+ $1.1894 $303.2970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess