EN
  • EN
  • DE

GTL2002DP,118

Part No GTL2002DP,118
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description Translation - Voltage Levels 2-BIT GTL VOLTAGE CLAMP TRANS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Type Bidirectional Voltage Level Translator
Package / Case SOT-505
Supply Voltage - Max 5.5 V
Supply Voltage - Min 1 V
Propagation Delay Time 250 ps
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Mounting Style SMD/SMT
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Brand NXP Semiconductors
Product Type Translation - Voltage Levels
Standard Pack Qty 2500
Subcategory Logic ICs
Ultra Librarian 3D Model Ultra Librarian GTL2002DP,118 CAD Model

Description

The NXP GTL2002DP,118 is a state-of-the-art bidirectional voltage-level translator specifically designed to handle the communication between devices operating at different voltage levels. This small yet powerful component is an integral part of modern electronics, making it possible for low-voltage microprocessors to interface with higher-voltage components without risking damage or data integrity.

Key Features

  • Bidirectional Translation: The GTL2002DP,118 supports bidirectional voltage translation without the need for direction control, simplifying design and reducing pin count.
  • Wide Voltage Range: It can translate voltages between 0.8V and 3.6V, accommodating a broad spectrum of logic levels used in today's devices.
  • High-Speed Data Transfer: The device is capable of supporting high-speed data transfer, which is essential for applications requiring quick and efficient communication between components.
  • Low Standby Current: Power efficiency is a key consideration, and the GTL2002DP,118 boasts a low standby current, making it ideal for battery-operated devices.

Applications

The versatility of the NXP GTL2002DP,118 makes it suitable for a wide array of applications, including but not limited to:

  • Mobile and handheld devices
  • Computing devices such as laptops and tablets
  • Data communication systems
  • Embedded systems interfacing with multiple logic-level devices

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the GTL2002DP,118 is no exception. Manufactured under strict quality control standards, this voltage-level translator is designed for reliability and consistent performance under varying conditions.

Environmental Compliance

The GTL2002DP,118 is compliant with industry-standard environmental regulations, ensuring that it meets the requirements for lead-free and RoHS-compliant manufacturing processes. This commitment to environmental responsibility makes it a suitable choice for eco-conscious applications and companies.

Whether you are designing a new product or upgrading an existing system, the NXP GTL2002DP,118 offers a flexible and reliable solution for voltage-level translation, ensuring seamless communication between digital components operating at different logic levels.

You May Also Be Interested in

Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1617 $52.2765
95+ $1.0882 $103.3790
145+ $1.0515 $152.4675
205+ $0.9779 $200.4695
270+ $0.9412 $254.1240
335+ $0.9044 $302.9740
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,270 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess