EN
  • EN
  • DE

PIC16F785T-I/ML

Part No PIC16F785T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 128 x 8
Supply Voltage - Operating 2V ~ 5.5V
Data Converters A/D 14x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Base Product Number PIC16F785
Other Names PIC16F785T-I/ML,PIC16F785T-I/MLTR,PIC16F785T-I/MLCT,PIC16F785T-I/MLDKR
Standard Package 3,300
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1264440-PIC16F785T-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC16F785T-I/ML CAD Model

Description

The PIC16F785T-I/ML is a versatile and high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. Designed for a broad range of applications, this microcontroller is part of the PIC16F family, known for its excellent power efficiency and flexibility.

Key Features

  • Integrated Analog Features: This MCU comes with a variety of analog features such as an A/D converter, comparators, and a fixed voltage reference which makes it ideal for interfacing with analog sensors and performing complex analog signal processing.
  • Enhanced Mid-range Core: With a 14-bit instruction set, the enhanced mid-range core provides a balanced trade-off between code density and processing speed, which is beneficial for a wide range of applications.
  • Flash Memory: Equipped with 3.5KB of flash memory, the PIC16F785T-I/ML provides ample space for application code, which is essential for complex tasks and future firmware upgrades.
  • Low Power Consumption: The device features multiple sleep modes and an ultra-low power wake-up, making it particularly suitable for battery-powered and power-sensitive applications.
  • Temperature Range: This MCU operates within an extended temperature range, making it reliable in harsh environmental conditions.
  • Package Type: The PIC16F785T-I/ML is available in a 28-pin QFN (Quad Flat No-lead) package, which is ideal for space-constrained applications.

Applications

The versatility of the PIC16F785T-I/ML allows it to be used in a variety of applications, including but not limited to, consumer electronics, automotive systems, industrial control systems, and medical devices. Its integrated analog features make it particularly useful for sensor-based systems where precision and power efficiency are crucial.

Programming and Development

The microcontroller is supported by Microchip's MPLAB® development environment, which provides developers with powerful tools for programming and debugging. Additionally, the MCU is compatible with Microchip's ICSP™ (In-Circuit Serial Programming) for easy programming and reprogramming of the device, even after it has been embedded into a system.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2951 $52.9510
24+ $4.3447 $104.2728
36+ $4.2089 $151.5204
50+ $4.0731 $203.6550
64+ $3.9374 $251.9936
85+ $3.5301 $300.0585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,776 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess