EN
  • EN
  • DE

MKL17Z128VFM4

Part No MKL17Z128VFM4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 32-QFN (5x5)
Manufacturer NXP
Series Kinetis KL1
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 28
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 11x16b; D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 32-UFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name MKL17Z128
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-13493, 935312801557, MKL17Z128VFM4-ND
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885032-MKL17Z128VFM4
Ultra Librarian 3D Model Ultra Librarian MKL17Z128VFM4 CAD Model

Description

Product Overview: NXP MKL17Z128VFM4 Microcontroller

The NXP MKL17Z128VFM4 is a robust and versatile microcontroller that is part of the Kinetis L series, designed to deliver exceptional performance and power efficiency. This microcontroller is built on the ARM® Cortex®-M0+ processor, featuring a running speed of up to 48 MHz, which provides a balanced combination of processing power and energy conservation, making it ideal for a wide range of applications in industrial control, consumer electronics, and Internet of Things (IoT) devices.

Key Features:

  • Core: ARM® Cortex®-M0+ CPU operating at up to 48 MHz
  • Memory: 128 KB flash memory and 16 KB RAM, facilitating complex application development with ample storage for code and data
  • Communication Interfaces: Includes I2C, SPI, UART, and USB 2.0 Full-Speed, providing a wide range of options for connecting peripherals and other microcontrollers
  • Analog Modules: Features 12-bit ADCs, analog comparators, and a DAC for analog signal processing and conversion tasks
  • Timers: Multiple flexible timers, including a Real-Time Clock (RTC), for precise event management and timing operations
  • Power Efficiency: Low power consumption modes such as STOP and VLPS (Very Low Power Stop) to minimize energy usage in battery-powered applications
  • Packages: Available in a 32-QFN package, which is suitable for space-constrained applications
  • Operating Voltage: Wide range of operating voltages from 1.71V to 3.6V to accommodate different power supply requirements
  • Security and Reliability: Features include a Random Number Generator (RNG) and a Cyclic Redundancy Check (CRC) module to ensure data integrity and security
  • Development Support: Supported by NXP's software and hardware development tools, providing a comprehensive ecosystem for product development

Applications:

The NXP MKL17Z128VFM4 microcontroller is designed to address the needs of a myriad of applications, including but not limited to:

  • Portable medical devices
  • Smart home automation systems
  • Wearable technology
  • Energy management
  • Industrial control systems

With its combination of performance, power efficiency, and rich set of features, the NXP MKL17Z128VFM4 stands out as a powerful microcontroller option for designers looking to create sophisticated and energy-conscious products.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9920 $56.9760
7+ $15.5832 $109.0824
10+ $15.0962 $150.9620
14+ $14.6092 $204.5288
18+ $14.1223 $254.2014
24+ $12.6614 $303.8736
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,828 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess