EN
  • EN
  • DE

MKL16Z128VFM4

Part No MKL16Z128VFM4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 32-bit ARM Cortex M0+ RISC 128KB Flash 1.8V/2.5V/3.3V 32-Pin QFN EP Tray / IC MCU 32BIT 128KB FLASH 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-M0+
Part Core Size 32-Bit
Speed(Frequency) 48MHz
Number of I/O 28
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 1.71 V to 3.6 V
Data Converters A/D - 16bit, D/A - 12bit
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 32-QFN (5x5)
Win Source Part Number 1077627-MKL16Z128VFM4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MKL16Z128
Introduction Date August 15, 2013
ECCN EAR99
Country of Origin China, Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MKL16Z128VFM4 CAD Model

Description

The NXP MKL16Z128VFM4 is a high-performance, low-power microcontroller designed to meet the needs of a wide range of embedded applications. This device is part of the energy-efficient Kinetis L series, which is built on the ARM Cortex-M0+ processor, offering a perfect blend of smart features and optimal power consumption.

Key Features

  • CPU: ARM Cortex-M0+ processor running at up to 48MHz, delivering efficient performance for complex algorithms and control processes.
  • Memory: Comes equipped with 128KB of flash memory and 16KB of SRAM, providing ample space for application code and data storage.
  • Power Efficiency: Designed for low-power operation with multiple flexible power modes, including an ultra-low-power stop mode for extended battery life.
  • Communication Interfaces: Includes a variety of communication peripherals such as I2C, SPI, UART, and USB 2.0 Full-speed for versatile connectivity options.
  • Analog Modules: Features a 12-bit ADC, a 12-bit DAC, and analog comparators, enabling precise analog signal processing and control.
  • Timers: Packed with multiple timers, including a Real-Time Clock, for accurate timing and event management.
  • Packages: Available in a compact 32-pin QFN package, making it suitable for space-constrained applications.

Applications

The NXP MKL16Z128VFM4 microcontroller is ideal for a variety of applications, including but not limited to:

  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Medical monitoring devices
  • Battery-powered applications

Development Support

Developers can take advantage of NXP's comprehensive suite of development tools for the MKL16Z128VFM4, which includes software libraries, development boards, and IDE support to accelerate the development process and bring products to market faster.

With its robust feature set and low-power capabilities, the NXP MKL16Z128VFM4 microcontroller is an excellent choice for designers looking to create efficient, reliable, and cost-effective embedded systems.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess