EN
  • EN
  • DE
  • IT

K0820GURP

Part No K0820GURP
Manufacturer Littelfuse Inc.
Catalog Diacs, Sidacs
Description DIAC/SIDAC 75-90V 1A DO-15
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Voltage - Breakover 75 ~ 90V
Current - Breakover 10 µA
Current - Hold (Ih) (Max) 80 mA
Current - Peak Output 1 A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Case / Package DO-204AC, DO-15, Axial
Supplier Device Package DO-15
Package Tape & Reel
Supply and Demand Status Limited
Win Source Part Number 1494357-K0820GURP
Ultra Librarian 3D Model Ultra Librarian K0820GURP CAD Model

Description

N

You May Also Be Interested in

Littelfuse Inc.
DIAC/SIDAC 79-97V 1A DO-15
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 270-330V 1A DO-15
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 120-138V 1A DO-15
Need more? Email Us
ON Semiconductor
DIAC/SIDAC 110-130V 1A AXIAL
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 75-90V 1A DO-15
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 104-118V 1A DO-214AC
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 104-118V 1A DO-214AC
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 240-280V 1A DO-214
Lowest to $1.5600
Littelfuse Inc.
DIAC/SIDAC 120-138V 1A DO-15
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess