EN
  • EN
  • DE

MKL15Z64VLH4

Part No MKL15Z64VLH4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description KL15 Sub-Family Data Sheet | IC MCU 32BIT 64KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M0+
Data Bus Width 32-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, TSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
The number of I/O 54
Program Memory Size 64KB
Program Memory Type FLASH
Date RAM Size 8K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 16x16b; D/A 1x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number MKL15Z64
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1223989-MKL15Z64VLH4
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MKL15Z64VLH4 CAD Model

Description

Product Overview: NXP MKL15Z64VLH4 Microcontroller

The NXP MKL15Z64VLH4 is a feature-rich microcontroller designed to meet the needs of low-power applications. Part of the energy-efficient Kinetis L series, this MCU is based on the ARM Cortex-M0+ core, which provides an excellent balance between performance and power consumption. With a maximum CPU frequency of 48 MHz, it offers a cost-effective solution for a wide range of applications.

The MKL15Z64VLH4 comes with 64 KB of flash memory and 16 KB of SRAM, providing ample space for application code and data storage. The integration of a variety of peripherals, including multiple communication interfaces such as I2C, SPI, and UART, makes this microcontroller highly versatile and suitable for interfacing with a broad range of external devices.

For applications requiring analog inputs, the MKL15Z64VLH4 features a 12-bit analog-to-digital converter (ADC) with multiple channels, ensuring precise measurement capabilities. Additionally, it includes an analog comparator, which can be used for a variety of detection and monitoring tasks.

The device is designed with energy efficiency in mind, offering several power-saving modes that enable the reduction of power consumption when the MCU is idle or when only certain functions are needed. This makes it an ideal choice for battery-operated devices, where extending battery life is crucial.

Safety and reliability are also key aspects of the MKL15Z64VLH4, with features like a watchdog timer and a clock security system. These features ensure the system continues to operate reliably even in the event of unexpected conditions.

The microcontroller is available in a 64-LQFP package and is supported by NXP's comprehensive software and hardware development tools. This support simplifies the development process, allowing designers to bring their products to market more quickly and efficiently.

In summary, the NXP MKL15Z64VLH4 microcontroller is a robust, low-power MCU that is well-suited for a variety of applications ranging from industrial controls to consumer electronics. Its integration of powerful features with energy-efficient operation makes it a smart choice for designers looking to optimize their products for performance and longevity.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9183 $53.5098
14+ $7.3176 $102.4464
22+ $7.0890 $155.9580
30+ $6.8603 $205.8090
38+ $6.6316 $252.0008
51+ $5.9456 $303.2256
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess