The NXP MKL14Z32VLH4 microcontroller is a highly efficient and versatile component designed to meet the demands of a wide range of embedded applications. This microcontroller is part of NXP's Kinetis L series, which is built on the ARM® Cortex®-M0+ processor, offering a perfect blend of energy efficiency and processing power.
Key Features
- Core: ARM® Cortex®-M0+ processor running at up to 48MHz.
- Memory: 32KB of flash memory and 4KB of RAM, enabling robust applications and effective data management.
- Communication Interfaces: Includes multiple communication options such as I2C, SPI, and UART for versatile connectivity.
- Timers and Analog Interfaces: Features a range of analog and timing peripherals, including a 12-bit ADC, a 12-bit DAC, and multiple flexible timers.
- Operating Voltage: Supports a wide range of supply voltages from 1.71V to 3.6V, ensuring compatibility with various power sources and systems.
- Low Power Consumption: Designed for low-power operation with multiple power-saving modes, making it ideal for battery-powered and energy-sensitive applications.
- Package: Available in a 64-LQFP package, allowing for a compact design footprint.
Applications
The MKL14Z32VLH4 is well-suited for a variety of applications, including but not limited to:
- Industrial control
- Internet of Things (IoT) devices
- Consumer electronics
- Wearable technology
- Medical devices
Development Support
NXP provides comprehensive development support for the MKL14Z32VLH4 microcontroller with software libraries, development tools, and reference designs to accelerate the development process. This support helps designers fully utilize the microcontroller's capabilities and bring their products to market faster.
With its balance of performance, power efficiency, and a rich set of peripherals, the NXP MKL14Z32VLH4 microcontroller is an excellent choice for designers looking to create sophisticated and power-conscious embedded systems.