EN
  • EN
  • DE

MKL05Z32VFM4

Part No MKL05Z32VFM4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description KL05 Sub-Family Data Sheet | IC MCU 32BIT 32KB FLASH 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M0+
Data Bus Width 32-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
The number of I/O 28
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Date RAM Size 4K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 14x12b; D/A 1x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Family Part Number MKL05Z32
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Win Source Part Number 1223983-MKL05Z32VFM4
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MKL05Z32VFM4 CAD Model

Description

NXP MKL05Z32VFM4 Microcontroller

The NXP MKL05Z32VFM4 is a versatile and powerful microcontroller that belongs to the Kinetis L series, designed for applications requiring low power consumption and high performance. This microcontroller is based on the ARM Cortex-M0+ processor, which operates at speeds up to 48 MHz, offering a perfect blend of energy efficiency and processing capability.

With 32 KB of flash memory and 4 KB of RAM, the MKL05Z32VFM4 provides ample space for complex applications and software stacks. Its memory architecture is optimized for quick access and reliability, ensuring smooth operation for a variety of embedded systems.

One of the key features of the MKL05Z32VFM4 is its rich set of peripherals. It includes multiple communication interfaces such as I2C, SPI, and UART, which allow for easy integration with sensors, actuators, and other microcontrollers or processors. It also boasts a 12-bit analog-to-digital converter (ADC) with up to 16 channels, enabling precise measurement of analog signals.

The microcontroller is designed with power efficiency in mind, featuring multiple flexible low-power modes, making it an excellent choice for battery-powered devices or energy-sensitive applications. The device also supports a wide range of operating voltages from 1.71V to 3.6V, providing versatility in different power environments.

For enhanced security and system integrity, the MKL05Z32VFM4 includes a 32-bit unique identification (ID) number per chip. This feature can be used for encryption keys or to protect intellectual property by ensuring each device is uniquely identifiable.

The compact 32-QFN package makes the MKL05Z32VFM4 suitable for space-constrained applications. Its robust design ensures reliable operation even under harsh conditions, which is critical for industrial and automotive applications.

Whether you are developing smart sensors, wearable devices, or any other application demanding low power and high performance, the NXP MKL05Z32VFM4 microcontroller is an excellent choice that combines efficiency, functionality, and reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0968 $58.8392
46+ $2.5410 $116.8860
71+ $2.4617 $174.7807
97+ $2.3822 $231.0734
126+ $2.3028 $290.1528
168+ $2.0646 $346.8528
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,730 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess