EN
  • EN
  • DE

MKE06Z64VQH4

Part No MKE06Z64VQH4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64QFP / ARM® Cortex®-M0+ Kinetis KE06 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-QFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals LVD, PWM, WDT
Number of I/O 58
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 16x12b; D/A 2x6b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 64-QFP
Supplier Device Package 64-QFP (14x14)
Base Product Number MKE06Z64
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935312086557
Standard Package 84
Win Source Part Number 1318752-MKE06Z64VQH4
Ultra Librarian 3D Model Ultra Librarian MKE06Z64VQH4 CAD Model

Description

Introducing the MKE06Z64VQH4 Microcontroller from NXP

The MKE06Z64VQH4 is a robust and versatile microcontroller designed by NXP Semiconductors, tailored for automotive and industrial applications. This microcontroller is part of the Kinetis E series which is well-known for its exceptional electromagnetic noise immunity, low power consumption, and a rich set of peripherals that make it ideal for a wide range of applications.

At the heart of the MKE06Z64VQH4 is a 48MHz ARM Cortex-M0+ core, which provides an efficient balance between performance and power usage. With 64KB of flash memory and 4KB of RAM, it offers ample space for complex programs and data storage, enabling developers to implement sophisticated algorithms and control systems.

Key Features:

  • High Performance: ARM Cortex-M0+ core running at up to 48MHz for responsive processing capabilities.
  • Memory: 64KB of flash and 4KB of RAM to support a range of applications without compromising on performance.
  • Robust Timers: Multiple flex timers, a real-time counter, and a periodic interrupt timer to facilitate precise timing operations.
  • Connectivity: A variety of communication interfaces including I2C, SPI, and UART for versatile peripheral connectivity.
  • Analog Modules: Integrated analog-to-digital converter (ADC) and analog comparators for real-time system monitoring and control.
  • Enhanced Safety: Features like a cyclic redundancy check (CRC) engine to ensure data integrity and a watchdog timer for system reliability.
  • Temperature Range: Operates within an extended temperature range, making it suitable for harsh environments.

The MKE06Z64VQH4 also boasts exceptional ease of use, with development support from NXP's software and hardware tools. This includes compatibility with the NXP MCUXpresso IDE and software development kit (SDK), which offers comprehensive driver support and simplifies the process of creating advanced applications.

Whether you're designing an automotive control unit, an industrial automation system, or any application that demands reliability and precision, the MKE06Z64VQH4 microcontroller from NXP is engineered to meet your needs. Its combination of performance, memory, and rich peripheral set ensures that it can handle the demands of your next-generation embedded designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8086 $58.0860
25+ $4.7661 $119.1525
38+ $4.6172 $175.4536
52+ $4.4682 $232.3464
67+ $4.3192 $289.3864
90+ $3.8725 $348.5250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 420 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess