EN
  • EN
  • DE

MKE02Z32VLH4

Part No MKE02Z32VLH4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 40MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)
Manufacturer NXP
Series Kinetis KE02
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals LVD, PWM, WDT
Number of I/O 57
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b; D/A 2x6b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name MKE02Z32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885002-MKE02Z32VLH4
Ultra Librarian 3D Model Ultra Librarian MKE02Z32VLH4 CAD Model

Description

Introducing the NXP MKE02Z32VLH4 Microcontroller

The NXP MKE02Z32VLH4 is a versatile and powerful microcontroller that serves as an ideal solution for a wide range of embedded applications. This 32-bit microcontroller is part of the Kinetis E series designed by NXP Semiconductors, which is known for providing robust microcontrollers with exceptional performance and reliability.

Core Features

  • Processor: The MKE02Z32VLH4 is built around the ARM Cortex-M0+ core, which operates at a frequency of up to 20 MHz. This core is designed for efficiency and is capable of delivering 1.25 Dhrystone MIPS per MHz.
  • Memory: It comes with 32 KB of flash memory and 4 KB of RAM, providing ample space for application code and data storage for small to medium-sized projects.
  • Communication Interfaces: The microcontroller includes a variety of communication peripherals such as I2C, SPI, and UARTs, enabling it to interface with a wide array of sensors, actuators, and other microcontrollers or computers.
  • Robust I/O: With up to 40 GPIOs, the MKE02Z32VLH4 offers flexible options for connecting to external hardware. The GPIO pins support multiple functions and have interrupt capabilities, making them suitable for a variety of tasks.
  • Analog Features: It also includes an array of analog components like ADCs (Analog-to-Digital Converters), an analog comparator, and a voltage reference, which facilitate the direct interfacing with analog sensors and devices.
  • Timers: Multiple flex timers, a real-time counter, and a periodic interrupt timer provide the necessary tools for precise timing and control in embedded applications.

Power Efficiency and Safety

The MKE02Z32VLH4 is designed with power efficiency in mind. It supports a variety of power-saving modes, allowing developers to balance performance with energy consumption. Safety features such as a watchdog timer and low-voltage detection ensure reliable operation in critical systems.

Development Support

NXP provides comprehensive development support for the MKE02Z32VLH4 with software libraries, development tools, and reference designs. This support helps to accelerate the development process and reduce time-to-market for products utilizing this microcontroller.

Whether you are developing industrial controls, consumer electronics, automotive systems, or IoT devices, the NXP MKE02Z32VLH4 offers the performance, flexibility, and reliability needed to make your project a success.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3922 $52.7064
28+ $3.6039 $100.9092
43+ $3.4913 $150.1259
60+ $3.3787 $202.7220
77+ $3.2660 $251.4820
103+ $2.9282 $301.6046
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,658 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess