EN
  • EN
  • DE

MK81FN256VLL15

Part No MK81FN256VLL15
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP / ARM® Cortex®-M4 Kinetis K8x Microcontroller IC 32-Bit Single-Core 150MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 150MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM
Number of I/O 66
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 12x16b; D/A 2x6b, 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number MK81FN256
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 935316085557
Standard Package 90
Win Source Part Number 1318780-MK81FN256VLL15
Ultra Librarian 3D Model Ultra Librarian MK81FN256VLL15 CAD Model

Description

Introducing the NXP MK81FN256VLL15 Microcontroller

The NXP MK81FN256VLL15 is a state-of-the-art microcontroller designed for high-performance applications requiring low power consumption. Engineered to cater to a wide range of industrial, automotive, and consumer electronics, this microcontroller is a part of the Kinetis K series based on the ARM Cortex-M4 core.

Core Features

  • ARM Cortex-M4 Core: The MK81FN256VLL15 is built around a 32-bit ARM Cortex-M4 processor which operates at up to 150MHz, delivering robust computational power and efficient handling of complex algorithms.
  • Memory: It comes equipped with 256KB of flash memory and 64KB of RAM, providing ample space for application code and data storage.
  • Advanced Integration: This microcontroller includes a variety of peripherals such as multiple serial communication interfaces, analog-to-digital converters (ADCs), and timers, enhancing its versatility in system design.
  • Low Power Consumption: The MK81FN256VLL15 features several power-saving modes, making it ideal for battery-powered or energy-sensitive applications.

Connectivity and I/O

With its rich set of I/O options, the MK81FN256VLL15 ensures seamless connectivity. It supports multiple communication protocols including I2C, SPI, UART, and CAN, allowing for easy integration with sensors, actuators, and other microcontrollers or processors. Additionally, it provides flexible options for digital and analog I/O to interface with a wide range of external components.

Security and Reliability

Security is a critical aspect of modern electronics, and the MK81FN256VLL15 addresses this need with built-in features for secure data storage and transfer. It also includes a hardware random number generator to support cryptographic operations. Reliability is further enhanced by a watchdog timer and a range of clock monitoring features.

Applications

Designed for scalability and adaptability, the NXP MK81FN256VLL15 is an excellent choice for applications ranging from complex industrial control systems to portable medical devices. Its robust feature set also makes it suitable for smart home devices, automotive control units, and IoT endpoints where performance and power efficiency are paramount.

Overall, the NXP MK81FN256VLL15 microcontroller offers a compelling combination of performance, power efficiency, and integrated features, making it a go-to solution for a multitude of sophisticated electronic designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $218.0452 $218.0452
2+ $195.4888 $390.9776
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess