EN
  • EN
  • DE

MK81FN256VDC15R

Part No MK81FN256VDC15R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis K8x
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 150MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM
Number of I/O 85
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 17x16b; D/A 2x6b, 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 121-XFBGA
Supplier Device Package 121-XFBGA (8x8)
Base Product Number MK81FN256
Other Names 935313043518
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1264121-MK81FN256VDC15R
Ultra Librarian 3D Model Ultra Librarian MK81FN256VDC15R CAD Model

Description

The NXP MK81FN256VDC15R microcontroller is a high-performance and energy-efficient device designed for a wide range of applications. This product is part of the Kinetis K80 family, which is built on the ARM® Cortex®-M4 core, offering exceptional processing power along with floating point unit (FPU) for computationally demanding applications.

With a clock speed of up to 150 MHz, the MK81FN256VDC15R provides the computational bandwidth to support complex tasks, while its 256 KB of Flash memory and 64 KB of RAM ensure ample storage for program code and operational data. The device also features a FlexMemory panel, which includes additional EEPROM for flexible data storage options.

Connectivity is a key strength of the MK81FN256VDC15R, which includes multiple communication interfaces such as I2C, SPI, UART, and USB. These interfaces allow for easy integration with a broad range of peripherals and systems, making it an ideal choice for industrial control, Internet of Things (IoT) devices, and smart sensor applications.

Safety and security features have not been overlooked in the design of this microcontroller. It includes a hardware cryptographic acceleration unit to ensure secure data exchange and storage, as well as a random number generator for encryption processes. Moreover, it is equipped with a Memory Protection Unit (MPU) to enhance the reliability and integrity of the system by preventing unauthorized memory access.

The MK81FN256VDC15R is also designed with power efficiency in mind, featuring multiple power-saving modes, which are essential for battery-powered and portable devices. Its low-power design helps extend the life of such devices, reducing the need for frequent charging or battery replacement.

For development and debugging purposes, the microcontroller supports JTAG and SWD interfaces, which facilitate a streamlined development process. The NXP MK81FN256VDC15R is available in a 64-pin MAPBGA package, making it a compact solution suitable for space-constrained applications.

Overall, the NXP MK81FN256VDC15R microcontroller is a robust and versatile component that provides a perfect blend of performance, connectivity, security, and energy efficiency, making it an excellent choice for a wide array of electronic designs.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
Need more? Email Us
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.8181 $81.8181
2+ $67.1328 $134.2656
3+ $65.0349 $195.1047
4+ $62.9370 $251.7480
5+ $60.8391 $304.1955
6+ $54.5454 $327.2724
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess