EN
  • EN
  • DE

MAX1843ETI+T

Part No MAX1843ETI+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ/PROG 2.7A 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable (Programmable)
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 5.5V
Output Voltage 1.1V (1.5V, 1.8V, 2.5V)
Output Voltage MAX 5.5V
Output Current 2.7A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-TQFN (5x5)
Win Source Part Number 702258-MAX1843ETI+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX1843
Introduction Date March 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX1843ETI+T CAD Model

Description

Maxim Integrated MAX1843ETI+T - High-Efficiency, DC-DC Converter

The MAX1843ETI+T from Maxim Integrated is a state-of-the-art, high-efficiency, step-down DC-DC converter designed to deliver a reliable and consistent power supply for a wide range of applications. This compact and versatile integrated circuit is an ideal solution for portable devices, where power efficiency and space constraints are of paramount importance.

Key Features

  • Wide Input Voltage Range: The MAX1843ETI+T operates over a broad input voltage range, accommodating various power sources and ensuring flexibility in system design.
  • Adjustable Output Voltage: This converter allows for an adjustable output voltage, providing designers with the ability to tailor the power supply to the specific needs of their application.
  • High Efficiency: With its high-efficiency power conversion capabilities, the MAX1843ETI+T minimizes energy loss, thereby extending battery life in portable applications.
  • Thermal and Overcurrent Protection: The device includes built-in thermal and overcurrent protection features, enhancing the overall safety and durability of the end product.
  • Compact Design: The MAX1843ETI+T comes in a small, thin QFN package, making it suitable for space-constrained applications without compromising performance.

Applications

The versatility of the MAX1843ETI+T makes it well-suited for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless handsets and accessories
  • PDAs and mobile computing
  • GPS receivers
  • Point-of-load power supplies

Technical Specifications

  • Package: QFN-28
  • Operating Temperature Range: -40°C to +85°C
  • Switching Frequency: The device offers a high switching frequency, which allows for the use of small, low-cost inductors and capacitors.

The MAX1843ETI+T from Maxim Integrated is an excellent choice for designers looking to optimize power efficiency and space in their next project. With its robust feature set and high performance, it stands out as a leading solution in the field of power management.

You May Also Be Interested in

Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8395 $58.0740
30+ $3.9709 $119.1270
46+ $3.8462 $176.9252
63+ $3.7226 $234.5238
81+ $3.5978 $291.4218
108+ $3.2259 $348.3972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,960 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess