EN
  • EN
  • DE

MK64FN1M0VLL12

Part No MK64FN1M0VLL12
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 120MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 66
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Date RAM Size 256K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 32x16b; D/A 1x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 758783-MK64FN1M0VLL12
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK64FN1M0VLL12 CAD Model

Description

NXP MK64FN1M0VLL12 Microcontroller

The NXP MK64FN1M0VLL12 is a high-performance microcontroller designed for industrial applications, Internet of Things (IoT) devices, and complex embedded systems. This powerful MCU is part of the Kinetis K60 family and is built around the ARM Cortex-M4 core, featuring a floating-point unit for efficient computations and DSP instructions to support complex algorithms.

The MK64FN1M0VLL12 boasts a 1MB flash memory and 256KB RAM, providing ample space for application code and data storage. Its clock speed can reach up to 120 MHz, which, combined with the efficient ARM Cortex-M4 core, allows for rapid processing and task handling, making it suitable for multitasking environments.

One of the standout features of this microcontroller is its extensive range of connectivity options. It includes Ethernet, USB OTG, CAN, and multiple serial communication interfaces such as UART, SPI, and I2C, enabling the device to connect with various peripherals and networks for data exchange and control purposes.

Additional features include:

  • Multiple analog-to-digital converters (ADCs) with high resolution, allowing for precise sensor data acquisition.
  • A digital-to-analog converter (DAC) for analog output capabilities.
  • Advanced timers, including PWM for motor control and other timing-sensitive applications.
  • A rich set of security features, including a hardware random number generator and cryptographic acceleration, ensuring secure data transactions and storage.
  • An external bus interface for expanded memory or peripheral connectivity.
  • Low-power modes to conserve energy in battery-powered applications.

For development and debugging, the MK64FN1M0VLL12 supports JTAG and SWD interfaces, which facilitate a straightforward development process. Additionally, it is supported by NXP's software and hardware development tools, including the MCUXpresso SDK, IDE, and Config Tools, helping to accelerate the product development cycle.

The MK64FN1M0VLL12 is housed in a 100-pin LQFP package, making it suitable for space-constrained applications while still offering enough I/O options for complex tasks. Whether it's for industrial control, home automation, medical devices, or any application requiring a robust MCU with extensive features, the NXP MK64FN1M0VLL12 is an excellent choice for designers and engineers looking to create sophisticated and reliable products.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.1827 $51.5481
8+ $14.0987 $112.7896
11+ $13.6581 $150.2391
16+ $13.2175 $211.4800
20+ $12.7769 $255.5380
27+ $11.4552 $309.2904
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 133 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess