EN
  • EN
  • DE

MK51DX128CMC7

Part No MK51DX128CMC7
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 121BGA / MCU 32-bit ARM Cortex M4 RISC 128KB Flash 1.8V/2.5V/3.3V 121-Pin MAP-BGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Kinetis K50
Packaging Tray
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 72MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 61
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Supply Voltage 1.71 V ~ 3.6 V
Data Converters A/D 35x16b, D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 121-LFBGA
Manufacturer Package 121-MAPBGA (8x8)
Win Source Part Number 788899-MK51DX128CMC7
Popularity Medium
Supply and Demand Status Limited
Family Name MK51D
Introduction Date July 26, 2012
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MK51DX128CMC7 CAD Model

Description

The NXP MK51DX128CMC7 is a high-performance microcontroller designed for a wide range of applications that require sophisticated control mechanisms and connectivity features. This device is part of the Kinetis K50 family, which is renowned for its advanced integration and power efficiency, making it ideal for industrial control, medical applications, and smart metering, among others.

At the core of the MK51DX128CMC7 is an ARM Cortex-M4 processor, which operates at speeds of up to 50MHz. The processor is accompanied by 128KB of flash memory and 16KB of RAM, ensuring ample space for complex application code and data storage. The inclusion of a Floating Point Unit (FPU) allows for efficient handling of computations, particularly beneficial in applications that require fast and accurate mathematical operations.

This microcontroller boasts an array of features that enhance its functionality and ease of use. It includes multiple communication interfaces such as I2C, SPI, UART, and USB, providing excellent connectivity options. For secure data transfer and storage, the MK51DX128CMC7 is equipped with a Cryptographic Acceleration Unit (CAU) and a Random Number Generator Accelerator (RNGA), enhancing its capabilities in applications that demand security.

The device is designed with power efficiency in mind, featuring multiple power-saving modes, which are essential for battery-operated devices. The flexible power management system allows the microcontroller to maintain optimal performance while minimizing power consumption.

For real-time control applications, the MK51DX128CMC7 is equipped with a rich set of analog modules, including a 16-bit ADC, a 12-bit DAC, and analog comparators. These features make it exceptionally well-suited for sensor interfacing and precise control tasks. Additionally, the microcontroller has a Timer/PWM module for accurate timing and pulse-width modulation functions, which are crucial for motor control and similar applications.

Developers can take advantage of the comprehensive development tools and software support provided by NXP, including the MCUXpresso IDE and software development kits (SDKs), which facilitate rapid development and prototyping. The MK51DX128CMC7 is available in a 121 MAPBGA package, providing a compact solution for space-constrained applications.

In summary, the NXP MK51DX128CMC7 microcontroller is a versatile and powerful component that offers a balanced combination of performance, connectivity, security, and power efficiency, making it an excellent choice for a broad range of sophisticated embedded systems.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0700 $64.5600
18+ $6.6216 $119.1888
28+ $6.4146 $179.6088
38+ $6.2078 $235.8964
49+ $6.0008 $294.0392
65+ $5.3800 $349.7000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess