EN
  • EN
  • DE

MK51DN512CMD10

Part No MK51DN512CMD10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32B 512KB FLASH 144MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 100MHz 512KB (512K x 8) FLASH 144-MAPBGA (13x13)
Manufacturer NXP
Series Kinetis K50
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 100MHz
Connectivity EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LCD, LVD, POR, PWM, WDT
Number of I/O 94
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 41x16b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 144-LBGA
Case / Package 144-MAPBGA (13x13)
Family Name MK51DN512
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884986-MK51DN512CMD10
Ultra Librarian 3D Model Ultra Librarian MK51DN512CMD10 CAD Model

Description

The NXP MK51DN512CMD10 is a highly capable microcontroller that forms part of the Kinetis K50 family, designed to meet the needs of a wide range of applications requiring high performance and reliability. This microcontroller is particularly well-suited for applications in medical devices, industrial control systems, and smart metering, thanks to its rich set of features and robust design.

Key Features:

  • Core: ARM Cortex-M4 core running at up to 100 MHz, with a Floating Point Unit (FPU) for enhanced computational capabilities.
  • Memory: 512 KB flash memory and 128 KB RAM, providing ample space for complex applications and data storage.
  • Analog Modules: Features several analog modules including two 16-bit SAR ADCs, two comparators, and a programmable gain amplifier, making it ideal for processing analog signals in real-time.
  • Communication Interfaces: Comprehensive set of communication interfaces, such as I2C, SPI, UART, USB 2.0, CAN, and I2S, allowing for versatile connectivity options.
  • Timers and Clocks: Multiple flexible timers, a real-time clock, and a range of clock options for precise timing and control.
  • Security and Integrity: Features include a hardware random-number generator, CRC module, and flash access control for secure operations.
  • Power Efficiency: Designed with multiple power modes, including an ultra-low-power stop mode, to ensure efficient energy usage for battery-powered applications.
  • Operating Conditions: Operates within a temperature range of -40°C to +105°C, making it reliable in extreme environments.

Development Support:

The MK51DN512CMD10 is supported by NXP's comprehensive suite of development tools, including the MCUXpresso IDE, software development kits (SDKs), and the Processor Expert software, which simplifies system configuration and accelerates time to market. Additionally, its compatibility with the Arduino R3 interface allows for easy prototyping and access to a multitude of off-the-shelf shields.

Applications:

With its advanced features and extensive support, the NXP MK51DN512CMD10 microcontroller is an excellent choice for designers looking to create sophisticated and reliable products in the medical, industrial, and metering sectors, among others.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess