EN
  • EN
  • DE

MK22FX512VLQ12

Part No MK22FX512VLQ12
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Manufacturer NXP
Series Kinetis K20
Package Tray
Part Status Not For New Designs
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 120MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 100
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 42x16b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Family Name MK22FX512
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884976-MK22FX512VLQ12
Ultra Librarian 3D Model Ultra Librarian MK22FX512VLQ12 CAD Model

Description

The NXP MK22FX512VLQ12 microcontroller is a feature-rich MCU belonging to the Kinetis K series, which is based on the ARM Cortex-M4 core. This advanced microcontroller is designed for high-performance, low-power, and secure applications, making it an ideal choice for a wide range of industrial, automotive, and Internet of Things (IoT) applications.

Key Features:

  • Core: ARM Cortex-M4 Processor with a frequency of up to 120 MHz, providing excellent computational power and efficient signal processing capabilities with a Floating Point Unit (FPU).
  • Memory: Features 512 KB of flash memory and 128 KB of SRAM, offering ample space for complex applications and data storage.
  • Communication: Comes equipped with a variety of communication interfaces including USB OTG, CAN, UART, SPI, I2C, and I2S, allowing for versatile connectivity options.
  • Timers and Analog Interfaces: Includes multiple 16-bit and 32-bit timers, along with high-resolution Analog-to-Digital Converters (ADCs) and Digital-to-Analog Converters (DACs) for precise timing and analog interface operations.
  • Security: Provides advanced security features such as a Hardware Random Number Generator (RNG), Cryptographic Acceleration and Assurance Module (CAAM), and a Memory Protection Unit (MPU) to ensure secure data handling and program execution.
  • Power Efficiency: Supports various power-saving modes, enabling energy-efficient designs for battery-powered devices.
  • Packages: Available in a 144-pin LQFP package, offering a balance between compactness and ease of integration into a wide range of applications.

Applications:

The MK22FX512VLQ12 is versatile enough to be used in applications such as industrial control systems, medical devices, smart metering, automotive electronics, and IoT devices. Its robust feature set ensures that developers can create sophisticated and reliable systems capable of operating in demanding environments.

Development Support:

NXP provides comprehensive development support for the MK22FX512VLQ12 with software libraries, development tools, and reference designs to accelerate the development process and reduce time-to-market for products using this microcontroller.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5270 $61.5810
7+ $16.8427 $117.8989
11+ $16.3164 $179.4804
15+ $15.7900 $236.8500
19+ $15.2637 $290.0103
26+ $13.6847 $355.8022
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess