EN
  • EN
  • DE

MK22DX256VLF5

Part No MK22DX256VLF5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 50MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)
Manufacturer NXP
Series Kinetis K20
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 29
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 14x16b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name MK22DX256
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884963-MK22DX256VLF5
Ultra Librarian 3D Model Ultra Librarian MK22DX256VLF5 CAD Model

Description

Introducing the NXP MK22DX256VLF5 Microcontroller

The NXP MK22DX256VLF5 is a high-performance, low-power microcontroller that is part of the Kinetis K series. This device is built on the ARM Cortex-M4 core and is designed to deliver exceptional speed and reliability for a wide range of embedded applications. With its advanced features and connectivity options, the MK22DX256VLF5 is an ideal choice for industrial control, automotive systems, IoT devices, and smart metering applications.

Key Features:

  • Core: ARM Cortex-M4 CPU with a clock speed of up to 100 MHz, delivering the computational power necessary for complex algorithms and control processes.
  • Memory: Comes equipped with 256 KB of flash memory and 64 KB of RAM, providing ample space for application code and data storage.
  • Performance: The Floating Point Unit (FPU) and Digital Signal Processing (DSP) capabilities enhance the performance of math-intensive operations and signal processing.
  • Communication Interfaces: Includes a variety of communication peripherals such as multiple SPI, I2C, and UART interfaces, alongside USB and CAN modules for versatile connectivity options.
  • Analog Features: Offers robust analog capabilities with multiple 16-bit ADCs, a 12-bit DAC, and analog comparators for precise measurement and control.
  • Timers: A rich set of timers including PWM, general-purpose, and real-time clock for accurate timing and control.
  • Low Power Consumption: Features several power-saving modes, making it suitable for battery-powered and energy-sensitive applications.
  • Security: Enhanced security features such as hardware CRC and a random number generator to ensure data integrity and secure communications.

Package and I/O:

The MK22DX256VLF5 is available in a compact LQFP package with 48 pins, providing a balance between small form factor and sufficient I/O ports for peripheral integration. The microcontroller's flexible pin function allows designers to optimize the I/O mapping for their specific application needs.

Development and Support:

NXP provides comprehensive development support for the MK22DX256VLF5 with software libraries, development tools, and reference designs. The microcontroller is supported by the NXP MCUXpresso SDK and IDE, as well as third-party development environments, making it easier for developers to bring their products to market quickly and efficiently.

With its robust feature set and development support, the NXP MK22DX256VLF5 stands out as a microcontroller that can meet the demands of sophisticated embedded systems while maintaining cost-effectiveness and ease of use.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess