EN
  • EN
  • DE

MK20DN512ZVMB10

Part No MK20DN512ZVMB10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description K20 Sub-Family Data Sheet | IC MCU 32BIT 512KB FLASH 81BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 100MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Date RAM Size 128K x 8
Supply Voltage 1.71V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 81-LBGA
Supplier Device Package 81-MAPBGA
Family Part Number MK20DN512
Manufacturer Pack Quantity 1,740
MSL Level 3 (168 Hours)
Win Source Part Number 1223874-MK20DN512ZVMB10
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MK20DN512ZVMB10 CAD Model

Description

The NXP MK20DN512ZVMB10 is a high-performance, low-power microcontroller designed to cater to a wide range of applications, from industrial control systems to medical devices. This microcontroller is part of the Kinetis K20 100 MHz family and is built on the ARM Cortex-M4 core, offering users a blend of energy efficiency and processing capability.

With 512KB of flash memory and 128KB of RAM, the MK20DN512ZVMB10 provides ample space for complex applications and software stacks. Its flash memory also supports a high degree of flexibility and reliability with a fast programming feature and extended endurance.

The device operates at a voltage range of 1.71V to 3.6V, which allows for integration into low-power devices and battery-operated applications without compromising performance. It also features a variety of communication interfaces, including USB OTG (On-The-Go), two I2C modules, three SPI modules, and six UARTs, making it an excellent choice for projects requiring multiple communication protocols.

For enhanced functionality, the MK20DN512ZVMB10 comes with a multitude of analog and digital peripherals. It includes analog-to-digital converters (ADCs), digital-to-analog converters (DACs), a programmable gain amplifier, and multiple flexible timers. These features make it ideal for precision control and monitoring tasks.

Safety features are paramount in the design of the MK20DN512ZVMB10. It includes a watchdog timer, a CRC (Cyclic Redundancy Check) validation module, and an independent-clocked COP (Computer Operating Properly) for system integrity checks. This ensures reliable operation even in demanding environments.

The microcontroller also supports various low-power modes, which are essential for extending battery life in portable devices. Engineers can leverage these modes to reduce power consumption during idle times without sacrificing responsiveness or performance.

With its robust set of features and capabilities, the NXP MK20DN512ZVMB10 is a versatile microcontroller that can meet the demands of complex and sophisticated electronic designs, providing a solid foundation for innovation and performance in embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5505 $59.8535
17+ $7.0155 $119.2635
26+ $6.7960 $176.6960
36+ $6.5766 $236.7576
46+ $6.3583 $292.4818
61+ $5.6999 $347.6939
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess