Product Overview: NXP MK20DN512ZVLL10 Microcontroller
The NXP MK20DN512ZVLL10 is a high-performance microcontroller that belongs to the Kinetis K20 100 MHz family. This device is built on the ARM Cortex-M4 core, offering exceptional processing power with floating-point unit (FPU) for computationally demanding applications. It is designed to meet the needs of a broad range of applications, including industrial control, medical devices, and smart metering.
Key Features:
- CPU: ARM Cortex-M4 running at up to 100 MHz with DSP instructions and single-precision floating-point unit.
- Memory: 512 KB flash memory and 128 KB RAM, providing ample space for complex applications and data storage.
- Communication Interfaces: Includes multiple communication options such as UART, SPI, I2C, CAN, and USB 2.0 Full Speed, offering excellent connectivity.
- Timers: Features a variety of timing peripherals including multiple 16-bit and 32-bit timers, PWM, and a real-time clock for precise event management and timing operations.
- Analog Modules: Equipped with 16-bit analog-to-digital converters (ADCs), 12-bit digital-to-analog converters (DACs), and analog comparators, enabling accurate analog signal processing.
- Operating Characteristics: Operates at a voltage range of 1.71 to 3.6V, with low-power modes for energy-sensitive applications.
- Package: Available in a 100-pin LQFP package, providing a compact footprint for space-constrained applications.
- Temperature Range: Industrial operation temperatures from -40°C to +105°C, ensuring reliable performance in harsh environments.
- Security and Integrity: Features include a hardware random-number generator, CRC module, and external watchdog monitor for system integrity and security.
Applications:
The MK20DN512ZVLL10 is highly versatile and can be utilized in a variety of applications, such as:
- Advanced industrial control systems
- Medical monitoring and portable devices
- Automotive systems
- Smart metering
- Home automation
- IoT devices
With its robust feature set and high-performance capabilities, the NXP MK20DN512ZVLL10 microcontroller is an excellent choice for designers looking to develop advanced embedded systems with stringent power, space, and processing requirements.