EN
  • EN
  • DE

MIMXRT106SDVL6B

Part No MIMXRT106SDVL6B
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB ROM 196MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000344-MIMXRT106SDVL6B
Manufacturer NXP Semiconductors
Family Integrated Circuits (ICs) Embedded Microcontrollers
Series RT1060
Package Bulk
Speed 600MHz
Operating Temperature 0°C ~ 95°C (TJ)
Mounting Type Surface Mount
Package / Case 196-LFBGA
Supplier Device Package 196-MAPBGA (10x10)
Ultra Librarian 3D Model Ultra Librarian MIMXRT106SDVL6B CAD Model

Description

The NXP MIMXRT106SDVL6B is a state-of-the-art microcontroller designed to meet the needs of a wide range of industrial and consumer applications. As part of the i.MX RT1060 series, this device is engineered to deliver high performance with real-time functionality and MCU usability at an affordable price point.

Key Features:

  • Core: The MIMXRT106SDVL6B is built around an ARM Cortex-M7 core, which operates at speeds of up to 600 MHz, providing the computational power required for complex tasks and applications.
  • Memory: It boasts 1MB of SRAM and 512KB of on-chip RAM, ensuring ample space for real-time data processing and storage. In addition, it supports external flash memories and various other types of external memories, making it highly versatile for different storage needs.
  • Connectivity: This microcontroller offers a range of connectivity options, including Ethernet, CAN, USB, and multiple serial interfaces, allowing for easy integration with other systems and peripherals.
  • Graphics Acceleration: With its advanced graphics acceleration capabilities, the MIMXRT106SDVL6B is ideal for applications requiring rich graphical interfaces, such as HMI panels and portable devices.
  • Audio: It also features high-quality audio capabilities with support for multiple audio interfaces, suitable for applications like digital audio players and sound processing systems.
  • Security: Security is a priority with this MCU, featuring secure boot, crypto acceleration, and tamper detection, making it a reliable choice for sensitive and secure applications.

Applications:

The versatility of the MIMXRT106SDVL6B allows it to be used in a broad array of applications, including but not limited to:

  • Industrial Automation
  • Internet of Things (IoT) Devices
  • Consumer Electronics
  • Automotive Control Units
  • Home and Building Automation Systems

With its robust feature set and high-performance capabilities, the NXP MIMXRT106SDVL6B microcontroller is an excellent choice for designers looking to push the boundaries of what's possible with embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.5924 $73.7772
5+ $20.1784 $100.8920
8+ $19.5478 $156.3824
11+ $18.9172 $208.0892
14+ $18.2867 $256.0138
19+ $16.3950 $311.5050
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess