EN
  • EN
  • DE

MIMXRT1062XVN5B

Part No MIMXRT1062XVN5B
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB ROM 225MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201667-MIMXRT1062XVN5B
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series RT1060
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M7
Core Size 32-Bit
Speed 500MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SAI, SPDIF, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Program Memory Size 128KB (128K x 8)
Ultra Librarian 3D Model Ultra Librarian MIMXRT1062XVN5B CAD Model

Description

The NXP MIMXRT1062XVN5B microcontroller is part of the i.MX RT1060 series of crossover MCUs, designed to bridge the gap between high-performance microprocessors and high-efficiency microcontrollers. This powerful MCU is ideal for a wide range of industrial, IoT, and consumer applications where high performance and real-time functionality are essential.

Key Features:

  • Core: The MIMXRT1062XVN5B is equipped with an ARM® Cortex®-M7 core, which runs at speeds up to 600 MHz to deliver high CPU performance and best-in-class real-time response.
  • Memory: It comes with a generous 1MB of on-chip SRAM, which is flexibly configured as TCM or general-purpose on-chip RAM, and supports external flash memories.
  • Graphics: Integrated 2D graphics acceleration engine and display controller support advanced graphics and smooth GUIs for sophisticated user interfaces.
  • Connectivity: The device offers a range of connectivity options including Ethernet, CAN, USB, and various serial interfaces to ensure versatile peripheral integration.
  • Audio and Video Capabilities: With support for audio and video interfacing, this MCU is well-suited for applications that require multimedia functionalities.
  • Advanced Timers: Multiple high-resolution timers are available for precision control in complex timing applications.
  • Security: The MCU incorporates hardware security features such as High Assurance Boot (HAB) and on-the-fly QSPI Flash decryption to protect your application from unauthorized access and ensure secure boot.
  • Analog Features: It includes analog peripherals like ADCs and DACs for interfacing with sensors and other analog devices.
  • Temperature Range: The operating temperature range of -40°C to +105°C makes it suitable for harsh environment applications.

With its high-performance architecture, the NXP MIMXRT1062XVN5B provides a cost-effective solution for developers looking to balance processing power, memory footprint, and energy efficiency. Whether it's for advanced motor control, real-time data processing, or sophisticated human-machine interfaces, this MCU offers the capabilities and flexibility to meet the demands of today's complex embedded designs.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.9799 $71.9397
6+ $19.6758 $118.0548
8+ $19.0609 $152.4872
11+ $18.4461 $202.9071
15+ $17.8312 $267.4680
19+ $15.9866 $303.7454
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 480 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess