EN
  • EN
  • DE

MIMXRT1052CVL5BR

Part No MIMXRT1052CVL5BR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description I.MX RT1050 CROSSOVER PROCESSOR / ARM® Cortex®-M7 RT1050 Microcontroller IC 32-Bit Single-Core 528MHz External Program Memory 196-LFBGA (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series RT1050
Package Tape & Reel
Product Status Active
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 528MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SAI, SPDIF, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 127
Program Memory Size -
Program Memory Type External Program Memory
EEPROM Size -
RAM Size 512K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 20x12b
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 105°C (TJ)
Mounting Type Surface Mount
Package / Case 196-LFBGA
Supplier Device Package 196-LFBGA (10x10)
Base Product Number MIMXRT1052
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1352774-MIMXRT1052CVL5BR
Ultra Librarian 3D Model Ultra Librarian MIMXRT1052CVL5BR CAD Model

Description

The MIMXRT1052CVL5BR is a state-of-the-art microcontroller from NXP that is part of the i.MX RT1050 series, designed to bridge the gap between high-performance and integration while minimizing costs to meet the requirements of a wide range of industrial and consumer applications.

Key Features

  • Advanced ARM Cortex-M7 Core: With a maximum core frequency of 528 MHz, this microcontroller offers high compute power, which is essential for applications requiring complex algorithms and real-time responses.
  • Integration: The device comes with an array of integrated features including advanced audio and graphics capabilities, as well as high-speed connectivity options. These features enable the creation of sophisticated user interfaces and seamless data communication.
  • Memory: It includes 512KB on-chip RAM and supports external flash memories. The flexibility in memory options ensures that designers can optimize their system for speed and cost.
  • Connectivity: The MIMXRT1052CVL5BR provides various connectivity options such as Ethernet, USB, CAN, and I2C, making it ideal for IoT applications that require robust and versatile communication interfaces.

Applications

This microcontroller is well-suited for a wide range of applications, particularly those that demand high-speed processing and advanced multimedia features. It is commonly used in:

  • Industrial Automation
  • IoT Devices
  • Consumer Electronics
  • Automotive Systems
  • Medical Equipment

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the MIMXRT1052CVL5BR is no exception. It is designed to meet the rigorous demands of modern electronics, ensuring long-term performance and stability in various environments.

Development Support

Developers can take advantage of extensive development support provided by NXP, including software libraries, development boards, and a strong community of developers and experts. This support helps in accelerating the product development cycle and reducing time-to-market.

Environmental Compliance

The MIMXRT1052CVL5BR is compliant with multiple environmental standards, ensuring that it meets the latest requirements for electronic products regarding hazardous substances and energy efficiency.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4239 $54.2390
20+ $5.0806 $101.6120
31+ $4.9090 $152.1790
44+ $4.5657 $200.8908
57+ $4.3941 $250.4637
72+ $4.2224 $304.0128
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,670 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess