The 80CPQ150 is a center-tap Schottky Barrier Rectifier manufactured by International Rectifier (now Infineon Technologies). It is designed for high-current, low-voltage applications requiring efficient rectification and low forward voltage drop. This rectifier is commonly used in switching power supplies, freewheeling diodes, and polarity protection circuits.
Applications
- Switching power supplies
- Freewheeling diodes in converters
- Polarity protection
- High-frequency inverters
- Reverse battery protection
Features
- Center-tap configuration
- Schottky Barrier Rectifier
- High surge current capability
- Low forward voltage drop
- High-frequency operation
- High PIV Rating
Benefits
- Efficient rectification reduces power losses in power supplies and converters.
- Low forward voltage drop minimizes heat generation and improves overall efficiency.
- High surge current capability provides reliable operation under transient conditions.
- Center-tap configuration simplifies circuit design in certain applications.
- High PIV rating offers robustness.
Additional Details
The 80CPQ150 has a maximum average forward current of 80A (40A per diode) and a peak repetitive reverse voltage of 150V. It is typically available in a TO-247 package, designed for efficient heat dissipation. The operating junction temperature range is usually between -55°C to +175°C. The Schottky barrier construction minimizes the forward voltage drop and switching losses, making it suitable for high-frequency applications.
Proper thermal management, including the use of heatsinks, is crucial to ensure the rectifier operates within its specified temperature limits. The device is often used in parallel configurations to increase current handling capacity. Care should be taken to avoid exceeding the maximum ratings of the device to prevent damage and ensure long-term reliability. The 80CPQ150 is often used in demanding industrial and automotive applications.