EN
  • EN
  • DE

MIMXRT1021DAG5A

Part No MIMXRT1021DAG5A
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT EXT MEM 144LQFP / ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 500MHz External Program Memory 144-LQFP (20x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series RT1020
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 500MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SAI, SPDIF, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 96
Program Memory Type External Program Memory
RAM Size 256K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 19x12b
Oscillator Type External, Internal
Temperature Range - Operating 0°C ~ 95°C (TJ)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number MIMXRT1021
Other Names 935360321557,MIMXRT1021DAG5A,568-13954
Standard Package 60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1263844-MIMXRT1021DAG5A
Ultra Librarian 3D Model Ultra Librarian MIMXRT1021DAG5A CAD Model

Description

NXP MIMXRT1021DAG5A Microcontroller

The NXP MIMXRT1021DAG5A is a high-performance microcontroller designed to bridge the gap between high-end MCUs and low-end microprocessors. It is part of the i.MX RT series, which is known for its remarkable processing power, real-time functionality, and MCU usability. This product is specifically crafted to cater to the needs of industrial applications, IoT, and consumer electronics that demand high-speed communication, advanced integration, and efficient power consumption.

Key Features:

  • Advanced ARM Cortex-M7 Core: At its heart lies an ARM Cortex-M7 core running at speeds up to 500 MHz, enabling quick data processing and real-time operation.
  • Memory: It comes equipped with 128KB of RAM and supports external flash memory, making it ideal for applications that require ample storage for complex software and real-time data processing.
  • Connectivity: The MIMXRT1021DAG5A boasts a range of communication interfaces including CAN, UART, SPI, I2C, and USB, providing versatile options for connecting peripherals and other devices.
  • Integrated Security: Security is a priority, with features designed to protect against unauthorized access and ensure the integrity of your data.
  • Analog Integration: The microcontroller includes a range of analog peripherals, such as ADCs and DACs, which are essential for interfacing with sensors and other analog components.
  • Power Efficiency: Designed with energy efficiency in mind, it supports various power-saving modes, reducing the overall power consumption of the system.
  • Package: The MIMXRT1021DAG5A comes in a 144-LQFP package, which is suitable for space-constrained applications while providing adequate I/O options for complex designs.

Applications:

The versatility of the NXP MIMXRT1021DAG5A makes it an excellent choice for a wide array of applications, including but not limited to:

  • Industrial Automation
  • Motor Control
  • Audio Systems
  • IoT Devices
  • Consumer Electronics

Overall, the NXP MIMXRT1021DAG5A microcontroller is a robust and reliable solution for developers looking to push the boundaries of what's possible with a microcontroller, combining the best of both worlds: real-time operation and high-level processing capabilities.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8956 $53.0604
19+ $5.5224 $104.9256
29+ $5.3359 $154.7411
41+ $4.9627 $203.4707
53+ $4.7762 $253.1386
66+ $4.5896 $302.9136
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess