EN
  • EN
  • DE

TWL1200YFFR

Part No TWL1200YFFR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC VOLT TRANSCVR 19BIT 49DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 4
Voltage - VCCA 1.1V to 3.6V
Voltage - VCCB 1.1V to 3.6V
Output Type Open Drain
Data Rate 60Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Features Audio, SIM Card Interface, UART
Mounting SMD (SMT)
Case / Package 49-DSBGA (2.8x2.8)
Win Source Part Number 035462-TWL1200YFFR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TWL1200YFFR CAD Model

Description

The Texas Instruments TWL1200YFFR is a highly integrated power management integrated circuit (PMIC) designed to meet the demanding power requirements of modern portable and battery-powered devices. This advanced component is engineered to provide a comprehensive power solution by incorporating multiple voltage regulators, power sequencing, and system control in a single package.

Key Features

  • Multiple Power Rails: The TWL1200YFFR features several integrated LDOs (Low Dropout Regulators) and DC/DC converters to supply various power rails required by complex systems.
  • High Efficiency: Its switch-mode power converters are optimized for efficiency, reducing power loss and heat generation, which is critical for battery life extension in mobile applications.
  • Programmable Sequencing: The device offers programmable voltage scaling and power sequencing, allowing for optimized power management and system stability.
  • Compact Footprint: The PMIC comes in a compact package, making it an ideal choice for space-constrained applications.
  • Flexibility: It is designed to be configurable and adaptable to various processor platforms, ensuring a wide range of use cases.

Applications

The TWL1200YFFR is suitable for a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Wearable Technology
  • Internet of Things (IoT) Devices

Technical Specifications

The TWL1200YFFR offers a wide input voltage range, multiple output voltages, and is designed with a focus on maintaining high efficiency across different load conditions. Its technical specifications include:

  • Input Voltage Range: Suitable for single-cell Li-ion batteries and other standard power supplies.
  • Multiple Output Voltages: Configurable to meet the needs of various subsystems within the device.
  • Thermal and Over-current Protection: Ensuring safe operation under various conditions.

Ordering and Packaging

The TWL1200YFFR is available for ordering in bulk quantities and comes in a RoHS-compliant package. Texas Instruments provides detailed datasheets, technical support, and design resources to facilitate integration into your product designs.

You May Also Be Interested in

Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5790 $50.2110
22+ $4.5776 $100.7072
34+ $4.4346 $150.7764
47+ $4.2915 $201.7005
61+ $4.1485 $253.0585
81+ $3.7193 $301.2633
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,731 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess