EN
  • EN
  • DE

MIMXRT1021DAF5B

Part No MIMXRT1021DAF5B
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT EXT MEM 100LQFP / ARM® Cortex®-M7 RT1020 Microcontroller IC 32-Bit Single-Core 500MHz External Program Memory 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series RT1020
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 500MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SAI, SPDIF, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 57
Program Memory Size -
Program Memory Type External Program Memory
EEPROM Size -
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 10x12b
Oscillator Type External, Internal
Temperature Range - Operating 0°C ~ 95°C (TJ)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number MIMXRT1021
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1354402-MIMXRT1021DAF5B
Ultra Librarian 3D Model Ultra Librarian MIMXRT1021DAF5B CAD Model

Description

The NXP MIMXRT1021DAF5B microcontroller is a high-performance, energy-efficient processor designed for a wide range of industrial, automotive, and consumer applications. This advanced microcontroller is part of NXP's i.MX RT series, which is known for its high-speed computation and real-time processing capabilities.

Key Features

  • Core: ARM Cortex-M7 running at up to 500 MHz, providing the perfect balance between high performance and power efficiency.
  • Memory: Comes with 128 KB of SRAM and supports external flash memory, making it ideal for applications with significant code or data storage requirements.
  • Connectivity: Offers a range of connectivity options including USB, CAN, and Ethernet interfaces, allowing for versatile communication with other devices and networks.
  • Integrated Security: Features an on-chip cryptographic acceleration and random number generator, ensuring secure data transfer and storage.
  • Analog Integration: Includes high-resolution ADCs and DACs for precise analog signal processing, suitable for sensor interfacing and control applications.
  • Timer and Control: Equipped with multiple timers, PWM, and control peripherals to manage a variety of time-sensitive and control tasks.
  • Low Power Modes: Supports multiple power-saving modes, enabling energy-efficient operation for battery-powered devices.

Applications

The versatility of the MIMXRT1021DAF5B makes it an excellent choice for a broad array of applications. It is particularly well-suited for:

  • Industrial automation and control systems
  • Automotive control units
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Audio and voice processing systems
  • Complex graphical user interfaces

Development Support

NXP provides extensive support for the MIMXRT1021DAF5B microcontroller, including development boards, software tools, and documentation to help designers accelerate the development process and bring products to market faster.

Conclusion

The NXP MIMXRT1021DAF5B microcontroller is a robust and flexible solution for developers looking to leverage high performance and advanced security features in their embedded systems. With its powerful ARM Cortex-M7 core and comprehensive set of peripherals, this microcontroller is capable of meeting the demands of the most challenging applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1574 $52.6296
10+ $10.7958 $107.9580
15+ $10.4585 $156.8775
20+ $10.1211 $202.4220
26+ $9.7837 $254.3762
35+ $8.7716 $307.0060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess