EN
  • EN
  • DE

MIMX8QM6AVUFFAB

Part No MIMX8QM6AVUFFAB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description MPU I.MX8 QUAD MAX / ARM® Cortex®-A72, ARM® Cortex®-M4F, ARM® Cortex®-A53 Microprocessor IC series 2, 2, 4 266MHz, 1.2GHz, 1.6GHz 1313-BGA (29x29)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Package Tray
Core Processor ARM® Cortex®-A72, ARM® Cortex®-M4F, ARM® Cortex®-A53
Number of Cores/Bus Width 2, 2, 4
Speed 266MHz, 1.2GHz, 1.6GHz
Co-Processors/DSP ARM® Cortex®-M4F
RAM Controllers LPDDR4, DRAM
Graphics Acceleration Yes
USB USB (3)
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 1313-BFBGA
Supplier Device Package 1313-BGA (29x29)
Additional Interfaces SPI, UART
Base Product Number MIMX8QM6
Other Names 935385047557,568-MIMX8QM6AVUFFAB
Standard Package 36
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1261910-MIMX8QM6AVUFFAB
Ultra Librarian 3D Model Ultra Librarian MIMX8QM6AVUFFAB CAD Model

Description

Introducing the NXP MIMX8QM6AVUFFAB Processor

The NXP MIMX8QM6AVUFFAB is a cutting-edge processor designed to power a wide range of applications, from automotive infotainment systems to industrial automation and control. This powerful component is part of NXP's i.MX 8QuadMax family of processors, which are renowned for their high performance, energy efficiency, and versatile multimedia capabilities.

Exceptional Performance and Efficiency

At the heart of the MIMX8QM6AVUFFAB lies an advanced multi-core architecture comprising two ARM® Cortex®-A72 cores, four Cortex-A53 cores, and two Cortex-M4F cores. This unique configuration allows for efficient multitasking and real-time processing, ensuring smooth operation even in demanding scenarios. The Cortex-M4F cores are ideal for offloading real-time processing tasks from the main CPU, enhancing system responsiveness and performance.

Advanced Multimedia Features

The processor is equipped with a wealth of multimedia features, including dual GC7000XS/VX GPUs that support OpenGL®, Vulkan®, and OpenCL™, making it a perfect choice for graphics-intensive applications. It also boasts a high-performance 4K video encoder and decoder, enabling superior video playback and recording capabilities.

Robust Connectivity and Security

With integrated support for a wide array of connectivity options, including Gigabit Ethernet, USB 3.0, and PCI Express, the MIMX8QM6AVUFFAB ensures seamless integration into any design. Additionally, the processor features advanced security technology, such as a High Assurance Boot (HAB) and Resource Domain Controller (RDC), to protect against unauthorized access and ensure data integrity.

Flexible and Scalable

The NXP MIMX8QM6AVUFFAB is designed to be scalable and flexible, catering to the varying needs of different markets and applications. It supports a range of operating systems, including Linux®, Android™, and FreeRTOS™, allowing developers to select the optimal software environment for their specific use case.

Conclusion

Whether you're developing advanced automotive systems, sophisticated industrial solutions, or high-end consumer electronics, the NXP MIMX8QM6AVUFFAB processor offers the performance, multimedia capabilities, and security features necessary to create innovative and reliable products. Its robust connectivity options and scalable architecture make it a versatile choice for a myriad of applications, positioning it as a leader in its class.

You May Also Be Interested in

NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
Lowest to $53.7967

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $96.0448 $96.0448
2+ $89.3284 $178.6568
3+ $85.9702 $257.9106
4+ $82.6120 $330.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess