EN
  • EN
  • DE

MIMX8MN2CVTIZAA

Part No MIMX8MN2CVTIZAA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU 1.4GHZ/750MHZ 486LFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP Semiconductors
Series -
Package Bulk
Product Status Obsolete
Core Processor ARM® Cortex®-A53, ARM® Cortex®-M7
Number of Cores/Bus Width 2 Core, 64-Bit
Speed 1.4GHz, 750MHz
Co-Processors/DSP Multimedia; NEON™ MPE
RAM Controllers DDR3L, DDR4, LPDDR4
Graphics Acceleration Yes
Display & Interface Controllers MIPI-CSI, MIPI-DSI, LCD
Ethernet GbE
SATA -
USB USB 2.0 OTG + PHY (1)
Voltage - I/O 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 105°C (TJ)
Security Features ARM TZ, CAAM, HAB, OCRAM, RDC, SJC, SNVS
Mounting Type Surface Mount
Package / Case 486-LFBGA
Supplier Device Package 486-LFBGA (14x14)
Additional Interfaces AC'97, I²C, I²S, MMC/SD, PCIe, PDM, SAI, SDHC, SPDIF, SPI, TDM, UART
REACH Status Vendor Undefined
ECCN 5A992
HTSUS 8542.31.0001
Win Source Part Number 1368715-MIMX8MN2CVTIZAA
Ultra Librarian 3D Model Ultra Librarian MIMX8MN2CVTIZAA CAD Model

Description

The NXP MIMX8MN2CVTIZAA is a highly efficient and versatile microprocessor designed to meet the demands of various high-performance, low-power applications. As a part of NXP's i.MX 8M Nano family, this product is built using advanced processing technology to deliver a rich blend of multimedia features, including audio, voice, and video capabilities, making it an ideal choice for a wide range of industrial and consumer products.

Key Features:

  • High-Performance Computing: The MIMX8MN2CVTIZAA is equipped with a 64-bit ARM Cortex-A53 core, which operates at speeds up to 1.5 GHz. This core is complemented by a 32-bit ARM Cortex-M7 co-processor that enables real-time processing, providing a powerful dual-core solution for complex tasks.
  • Advanced Graphics: With an integrated 3D GPU and 2D GPU, the processor supports high-quality visual displays, making it suitable for applications requiring rich graphical interfaces, such as portable medical devices, smart home controls, and industrial HMI systems.
  • Energy Efficiency: The i.MX 8M Nano family is engineered for low-power consumption, making the MIMX8MN2CVTIZAA an excellent choice for battery-powered devices where energy efficiency is critical.
  • Connectivity: This processor offers a wide range of connectivity options, including Gigabit Ethernet, USB 2.0, and PCIe interfaces, allowing for flexible integration into various system designs.
  • Audio and Voice Processing: The chip features high-quality audio processing capabilities, supporting up to 8-channel audio with DSD512 support, making it perfect for applications like smart speakers, audio receivers, and voice-controlled devices.

Applications:

  • Industrial Automation
  • Internet of Things (IoT) Devices
  • Smart Home Controls
  • Consumer Electronics
  • Portable Medical Devices
  • Audio/Visual Equipment

In summary, the NXP MIMX8MN2CVTIZAA microprocessor is a robust and adaptable solution, offering a balance of performance, power efficiency, and multimedia capabilities. Its comprehensive features cater to the needs of a broad spectrum of applications, making it a top contender in the world of embedded processing.

You May Also Be Interested in

IBM
Need more? Email Us
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
NXP / Nexperia
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.5734 $99.1468
3+ $40.6757 $122.0271
4+ $39.4045 $157.6180
6+ $38.1334 $228.8004
7+ $36.8623 $258.0361
10+ $33.0490 $330.4900
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 795 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess