EN
  • EN
  • DE

CL-197TR1-CD-T

Part No CL-197TR1-CD-T
Manufacturer Citizen
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Citizen
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820514-CL-197TR1-CD-T
Ultra Librarian 3D Model Ultra Librarian CL-197TR1-CD-T CAD Model

Description

The CL-197TR1-CD-T is likely a LED display or LED component manufactured by Citizen Electronics. Without specific datasheets, it is reasonable to assume it belongs to their line of high-performance LEDs.

Applications:

  • Indicator lights
  • Backlighting for LCD screens
  • Automotive lighting
  • Commercial lighting
  • Consumer electronics

Features:

  • High luminous intensity
  • Low power consumption
  • Long lifespan
  • Compact size
  • Various color options

Benefits:

  • Energy efficient lighting solution
  • Reliable performance
  • Easy integration into electronic circuits
  • Reduced maintenance costs
  • Versatile application possibilities

Additional Details:

Given that it is a Citizen LED, it is designed to meet industry standards for reliability and performance. They generally come in various package types, such as surface mount (SMD) or through-hole, to accommodate different assembly processes. The specific features, such as color temperature, forward voltage, and viewing angle, depend on the specific model. Based on the naming conventions of Citizen LEDs, the suffix '-CD-T' may indicate specific packaging or electrical characteristics. Its compact size and low power consumption make it suitable for portable devices and energy-efficient applications. Citizen LEDs are commonly used in consumer electronics, automotive lighting, and commercial lighting applications due to their high luminous intensity and long lifespan. These LEDs offer a cost-effective and environmentally friendly lighting solution. Engineers often choose Citizen LEDs because of their known performance and reliability. The device is available in tape and reel packaging for automated assembly. Its design ensures consistent light output and color consistency. Given the lack of specific datasheet information, consulting Citizen’s official resources or distributors will provide a full detailed insight into all aspects of the component.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Toshiba Semiconductor and Storage
HDTB540XK3CA Toshiba Toshiba datasheet, inventory, & pricing.
Lowest to $168.0810
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
ABB Embedded Power
SCD41 ABB Installation Products ABB COMP STIRRUP W/CONTAX 3/0-3/0 ASCR datasheet, inventory, & pricing.
Lowest to $29.1045
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess