EN
  • EN
  • DE

MIMX8ML3DVNLZAB

Part No MIMX8ML3DVNLZAB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX8ML 1.8GHZ 486LFBGA / ARM® Cortex®-A53 Microprocessor IC i.MX8ML 2 Core, 64-Bit 1.8GHz 486-LFBGA (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series i.MX8ML
Package Tray
Core Processor ARM® Cortex®-A53
Number of Cores/Bus Width 2 Core, 64-Bit
Speed 1.8GHz
Co-Processors/DSP ARM® Cortex®-M7, Multimedia; NEON™ MPE, Hi-Fi4 DSP
RAM Controllers DDR4, LPDDR4
Graphics Acceleration Yes
Display & Interface Controllers HTML, LVDS, MIPI-CSI, MIPI-DSI
Ethernet GbE (2)
USB USB 2.0 + PHY (2) , USB 3.0 + PHY (2)
Temperature Range - Operating 0°C ~ 95°C (TJ)
Security Features ARM TZ, CAAM, RDC
Mounting Type Surface Mount
Package / Case 486-LFBGA
Supplier Device Package 486-LFBGA (14x14)
Additional Interfaces CAN, I²C, I²S, PCIe, SD/SDIO, SPI, UART
Standard Package 126
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1351213-MIMX8ML3DVNLZAB
Ultra Librarian 3D Model Ultra Librarian MIMX8ML3DVNLZAB CAD Model

Description

Introducing the MIMX8ML3DVNLZAB from NXP Semiconductors

The MIMX8ML3DVNLZAB is a cutting-edge product from NXP Semiconductors, designed to meet the demanding needs of modern embedded applications. This powerful and versatile processor is part of the i.MX 8M Plus family, which is renowned for its high-performance multimedia processing, machine learning acceleration, and industrial-grade reliability.

Key Features and Benefits

  • Advanced Processing Capabilities: At the heart of the MIMX8ML3DVNLZAB lies a sophisticated quad-core ARM Cortex-A53 processor, capable of speeds up to 1.8 GHz. This provides the computational power necessary to handle complex tasks and support a smooth user experience.
  • Neural Processing Unit (NPU): The inclusion of a dedicated NPU enables efficient execution of machine learning algorithms, making it ideal for edge computing applications that require real-time data analysis and decision-making.
  • Enhanced Graphics: With its integrated GC7000UL GPU, the processor delivers superior graphics performance, supporting advanced 3D graphics and high-definition video processing, which is essential for multimedia applications.
  • Connectivity: This processor comes with a range of connectivity options, including dual Gigabit Ethernet with Time-Sensitive Networking (TSN) capability, making it suitable for industrial IoT applications where synchronized communication is crucial.
  • Image Signal Processor: The MIMX8ML3DVNLZAB features a high-quality Image Signal Processor (ISP) that supports up to 12MP image sensors, providing excellent image processing capabilities for applications that require camera input.
  • Security: Security is a top priority for NXP, and this processor includes advanced security features such as cryptographic acceleration, secure boot, and tamper detection to protect sensitive data and ensure system integrity.

Applications

The MIMX8ML3DVNLZAB is designed for a broad range of applications, including but not limited to:

  • Industrial Automation and Control Systems
  • Smart Home Devices and IoT Solutions
  • Automotive Infotainment and Dashboard Systems
  • Healthcare and Medical Equipment
  • Portable Computing Devices and Smart Displays

With its robust feature set and flexible design, the MIMX8ML3DVNLZAB from NXP Semiconductors is an excellent choice for developers looking to create sophisticated and secure products that stand out in the market.

You May Also Be Interested in

Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess