EN
  • EN
  • DE

MFRC63103HNY

Part No MFRC63103HNY
Manufacturer NXP / Nexperia
Catalog RFID Evaluation and Development Kits, Boards
Description CL READER IC'S  /  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RFID Evaluation and Development Kits, Boards
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Type Near Field Communication (NFC)
Frequency 13.56MHz
For Use With/Related Products MFRC631
Supplied Contents Board(s)
Base Product Number MFRC63103
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935306214518
Standard Package 6,000
Win Source Part Number 970051-MFRC63103HNY
Ultra Librarian 3D Model Ultra Librarian MFRC63103HNY CAD Model

Description

The NXP MFRC63103HNY is a highly integrated transceiver module designed for contactless communication at 13.56 MHz. This advanced product is a part of NXP's renowned RFID technology line and is specifically tailored for Near Field Communication (NFC) applications. The device is built to support a wide range of smart card and reader functions, making it a versatile choice for a variety of applications including access control, payment systems, and identity verification.

Key Features

  • Highly Integrated Design: The MFRC63103HNY integrates transmitter and receiver functions for contactless communication, simplifying the design and reducing the bill of materials for system developers.
  • Support for Multiple Protocols: It supports a variety of protocols including ISO/IEC 14443 A/B, ISO/IEC 15693, and FeliCa, ensuring compatibility with a wide range of contactless cards and tags.
  • Advanced Security: With features such as encrypted communication and mutual authentication, the MFRC63103HNY provides a secure platform for transactions and data exchange.
  • Flexible Interface Options: The device offers a range of interfaces including SPI, UART, and I2C, allowing for easy integration with microcontrollers and other digital systems.
  • Energy Efficiency: Designed with power-saving features, the MFRC63103HNY is suitable for battery-powered applications, extending the operational life of portable devices.

Applications

The versatility of the NXP MFRC63103HNY makes it ideal for a broad spectrum of applications. It is commonly used in:

  • Point of Sale (POS) terminals
  • Access control systems
  • Public transportation fare collection systems
  • Passport and ID verification terminals
  • ATM and vending machines

Technical Specifications

The MFRC63103HNY operates at a supply voltage range of 2.5V to 5.5V, which accommodates various power supply standards. Its operating temperature range from -25°C to +85°C ensures reliability across different environmental conditions.

In conclusion, the NXP MFRC63103HNY is a cutting-edge solution for developers looking to incorporate NFC technology into their products. Its robust feature set, combined with its support for multiple protocols and secure communication, makes it an excellent choice for a wide array of contactless applications.

You May Also Be Interested in

NXP / Nexperia
BOARD EV B READER FOR PRH601 / - PRH601 Near Field Communication (NFC) 13.56MHz Evaluation Board
Need more? Email Us
STMicroelectronics
DISCOVERY KIT FOR THE ST25R3916
Need more? Email Us
Microchip Technology
KIT DEMO LF IDIC 125KHZ / - T/TK5551, e/TK5530, T5554, ATA5558, 5567, 5570, T5557 RFID Reader 125kHz Evaluation Board
Need more? Email Us
Microchip Technology
BOARD DEV ANT DRVR TPM ATA5276
Need more? Email Us
NXP / Nexperia
KIT EVAL I.CODE RFID 13.56MHZ / Smart Label Read/Write Device evaluation kit
Need more? Email Us
NXP / Nexperia
BOARD EVAL NFC PN512 VER.B /
Need more? Email Us
STMicroelectronics
DISCOVERY KIT FOR ST25DV04K
Need more? Email Us
STMicroelectronics
NFC/RFID EVAL M24LR 13.56MHZ / - M24LR Read/Write 13.56MHz Evaluation Board
Need more? Email Us
STMicroelectronics
RFID TRANSPONDER TOOL
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6874 $53.8118
16+ $6.3077 $100.9232
25+ $6.1105 $152.7625
34+ $5.9134 $201.0556
44+ $5.7163 $251.5172
59+ $5.1250 $302.3750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess