EN
  • EN
  • DE

LV23000M-TLM-E

Part No LV23000M-TLM-E
Manufacturer ON Semiconductor
Catalog RF Misc ICs and Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Misc ICs and Modules
Manufacturer ON Semiconductor
Win Source Part Number 303987-LV23000M-TLM-E
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LV23000M-TLM-E CAD Model

Description

The ON Semiconductor LV23000M-TLM-E is a highly integrated, versatile and robust motor driver designed to cater to a wide range of motor control applications. This motor driver is capable of driving a variety of motors including DC, stepper, and brushless DC (BLDC) motors, making it an ideal choice for designers looking for a one-stop solution for their motor control needs.

Key Features

  • Multi-Motor Support: The LV23000M-TLM-E supports multiple motor types, enabling flexibility in application design and reducing the need for multiple drivers.
  • High Voltage Operation: With an operating voltage range from 6V to 16V, this motor driver is suitable for a wide array of applications, from low voltage to more power-intensive tasks.
  • Integrated Protection Features: The device includes overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring safe operation and longevity of the motor and the driver.
  • Efficient Performance: The LV23000M-TLM-E is designed for efficiency, reducing power consumption and heat generation, which is critical for battery-powered and portable applications.
  • Compact Form Factor: Packaged in a small outline package, it is ideal for space-constrained applications while still delivering powerful motor control capabilities.

Applications

The LV23000M-TLM-E is suited for a variety of applications, including:

  • Consumer electronics (e.g., cameras, printers)
  • Office automation equipment (e.g., copiers, scanners)
  • Home appliances (e.g., refrigerators, washing machines)
  • Automotive systems (e.g., pumps, fans)
  • Industrial automation (e.g., conveyor belts, robotic arms)

Technical Specifications

Parameter Value Motor Type Supported DC, Stepper, BLDC Operating Voltage Range 6V to 16V Protection Features Overcurrent, Thermal Shutdown, UVLO Package Small Outline Package

Overall, the ON Semiconductor LV23000M-TLM-E motor driver offers an optimal blend of performance, efficiency, and versatility, making it a top choice for engineers and designers across various industries.

You May Also Be Interested in

MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 2.3-3.8 GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Lowest to $37.4823
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess