EN
  • EN
  • DE

MD8IC925NR1

Part No MD8IC925NR1
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC AMP W-CDMA 728-960MHZ TO270
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr NXP
Package Tape & Reel
Product Status Active
Frequency 728MHz ~ 960MHz
P1dB 43dBm
Gain 36.2dB
RF Type W-CDMA
Voltage - Supply 24V ~ 32V
Current - Supply 222mA
Test Frequency 700MHz
Mounting Type Chassis Mount
Package / Case TO-270-14 Variant, Flat Leads
Supplier Device Package TO-270 WB-14
Base Product Number MD8IC925
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 747391-MD8IC925NR1
Ultra Librarian 3D Model Ultra Librarian MD8IC925NR1 CAD Model

Description

The MD8IC925NR1 is a high-performance integrated circuit designed and manufactured by NXP Semiconductors, a leader in the production of secure connectivity solutions for embedded applications. This advanced IC is part of NXP's comprehensive portfolio of RF solutions that cater to a wide range of applications, including wireless communication, industrial, automotive, and consumer electronics.

Key Features

  • Frequency Range: The MD8IC925NR1 operates at a frequency range which is ideal for various RF applications, providing versatility in usage across different platforms and technologies.
  • Power Output: It delivers a robust power output, ensuring reliable performance and signal strength for the applications it serves.
  • High Efficiency: This IC is designed for high efficiency, which translates into lower power consumption and better thermal performance, making it suitable for energy-sensitive applications.
  • Integration: With its integrated architecture, the MD8IC925NR1 simplifies design and reduces the need for additional external components, leading to a more compact and cost-effective solution.
  • Reliability: As with all NXP products, this IC is built to meet high-quality standards, ensuring reliable operation even under challenging conditions.

Applications

The versatility of the MD8IC925NR1 allows it to be used in a variety of applications. It is particularly well-suited for:

  • Wireless communication systems, where consistent and reliable RF performance is critical.
  • Industrial applications that require robust and efficient components capable of operating in harsh environments.
  • Automotive applications, where durability and compliance with automotive standards are necessary.
  • Consumer electronics that benefit from the integration and efficiency of the IC to provide enhanced user experiences.

Conclusion

The MD8IC925NR1 from NXP Semiconductors represents a blend of performance, efficiency, and reliability. Whether the need is for wireless infrastructure, industrial, automotive, or consumer electronics, this IC delivers a solution that designers and engineers can trust to meet their stringent requirements. With its advanced features and NXP's commitment to quality, the MD8IC925NR1 stands out as a top choice for those seeking an RF solution that does not compromise on performance or efficiency.

You May Also Be Interested in

Qorvo US Inc.
RF Amplifier 4.5-7.0 GHz, 10 W GaN PA
Lowest to $216.4180
Analog Devices Inc.
IC RF AMP GPS 7GHZ-13.5GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC RF AMP 81GHZ-86GHZ DIE
Need more? Email Us
Maxim Integrated
IC AMP CELL 50MHZ-1GHZ 40TQFN
Need more? Email Us
Mini-Circuits
IC RF AMP CELLULAR 0HZ-1GHZ 4SMD
Lowest to $3.3622
Mini-Circuits
IC AMP CELL 400MHZ-6GHZ MC1631-1
Lowest to $6.4030
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Innotion
26.9dB 5V 50MHz~4GHz 4dB 22.2dBm 72mA SOT-89-3 RF Amplifiers RoHS
Lowest to $0.2346

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess