The NXP BLF1819-4A is a high-performance Radio Frequency (RF) power LDMOS transistor designed to deliver exceptional efficiency and power for a wide range of applications. This advanced semiconductor device is particularly suitable for broadcast transmitter applications, including VHF TV and digital terrestrial broadcasting, offering an excellent solution for both analog and digital transmission systems.
Key Features
- High Efficiency: The BLF1819-4A boasts an impressive efficiency rating, minimizing power loss during operation and ensuring reliable performance in energy-sensitive environments.
- Wide Frequency Range: This component operates effectively across a broad frequency range, making it versatile for various RF applications.
- High Power Gain: Engineered to provide high power gain, the BLF1819-4A ensures amplified signal strength for broadcast and communication systems.
- Robust Thermal Performance: With an excellent thermal design, the transistor maintains stability and performance even under high temperature conditions.
- Integrated ESD Protection: The BLF1819-4A includes built-in Electrostatic Discharge (ESD) protection, safeguarding the device from unexpected voltage spikes.
Applications
This RF power transistor is ideal for a range of high-demand applications, including:
- VHF TV broadcast transmitters
- Digital terrestrial TV broadcasting
- Industrial, scientific, and medical (ISM) applications
- Professional mobile radio
Technical Specifications
Parameter
Value
Product Category
RF Transistors
Brand
NXP Semiconductors
RoHS
Compliant
Technology
LDMOS
Frequency
10 MHz to 600 MHz
Output Power
4 W
Gain
17 dB
Efficiency
Up to 70%
Operating Voltage
28 V
With its robust design and advanced features, the NXP BLF1819-4A is an excellent choice for professionals seeking a reliable and efficient RF power solution.