EN
  • EN
  • DE

TDA9874AH

Part No TDA9874AH
Manufacturer NXP / Nexperia
Catalog Audio Special Purpose
Description IC SOUND DEMOD/DECODE 44QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Purpose Demodulator
Applications Consumer Audio
Number of Channels 2
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 44-QFP (14x14)
Win Source Part Number 053501-TDA9874AH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA9874AH CAD Model

Description

The NXP TDA9874AH is a high-performance integrated circuit designed for use in advanced television and PC monitor applications. This versatile chip is an essential component for manufacturers who aim to deliver top-quality audio and video experiences to consumers. The TDA9874AH stands out for its ability to process multiple audio and video signals with precision and clarity.

Key Features

  • Multi-Standard Video Decoder: The TDA9874AH supports various video standards, including PAL, SECAM, and NTSC. This makes it a flexible solution for global products.
  • Advanced Audio Processing: Equipped with sophisticated audio processing capabilities, the chip can handle NICAM, A2, and FM radio broadcasts, providing crisp and clear sound quality.
  • Integrated Filters: On-chip filters reduce the need for external components, which simplifies the design and reduces the overall cost of the end product.
  • Automatic Gain Control (AGC): The AGC feature ensures consistent video output levels by automatically adjusting the gain in response to varying signal strengths.
  • Programmable Scanning Rate: The TDA9874AH can be programmed for different scanning rates, making it adaptable to a range of display technologies.

Applications

The TDA9874AH is ideal for a variety of applications that require reliable audio and video processing, such as:

  • Television sets
  • PC monitors
  • Video projectors
  • Set-top boxes

Technical Specifications

Parameter Value Supply Voltage 5V (Typical) Operating Temperature -20°C to +70°C Package QFP-64 Audio Outputs Stereo and Mono

With its robust feature set and flexible application range, the NXP TDA9874AH is a standout choice for developers looking to integrate advanced audio and video processing capabilities into their consumer electronics products.

You May Also Be Interested in

Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Need more? Email Us
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769
Cirrus Logic Inc.
CS4226 - SURROUND SOUND CODEC
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN / Audio Channel
Need more? Email Us
Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess