Products specifications Report Issue?

Manufacturer NXP
Transistor Type Bipolar
Technology Si
Transistor Polarity PNP
Operating Frequency 5 GHz
DC Collector/Base Gain hfe Min 50
Collector- Emitter Voltage VCEO Max - 15 V
Emitter- Base Voltage VEBO 2 V
Continuous Collector Current - 25 mA
Minimum Operating Temperature - 65 C
Maximum Operating Temperature + 150 C
Configuration Single
Mounting Style SMD/SMT
Package / Case SOT-23
Packaging Reel
RF & Wireless RF Bipolar Transistors
Collector- Base Voltage VCBO 20 V
DC Current Gain hFE Max 20 at 14 mA at 10 V
Height 1 mm
Length 3 mm
Type RF Bipolar Small Signal
Width 1.4 mm
Brand NXP Semiconductors
Gain Bandwidth Product fT 5000 MHz
Maximum DC Collector Current 25 mA
Pd - Power Dissipation 300 mW
Product Type RF Bipolar Transistors
Standard Pack Qty 3000
Subcategory Transistors
Ultra Librarian 3D Model Ultra Librarian BFT92,215 CAD Model

Description

The BFT92,215, manufactured by NXP Semiconductors, is a high-performance NPN silicon RF bipolar transistor designed for a wide range of high-frequency applications. This versatile component is a staple in the electronics industry, known for its reliability and efficiency in signal amplification and switching applications.

Key Features

  • High Transition Frequency (fT): With an impressive transition frequency, the BFT92,215 is capable of operating at high speeds, making it ideal for RF and microwave applications.
  • Low Noise Figure: The device exhibits a low noise figure, which is crucial for maintaining signal integrity in communication systems and sensitive RF circuits.
  • High Power Gain: It offers a high power gain, which allows for efficient signal amplification, ensuring that the output signal maintains its quality and strength.
  • Wideband Capability: Its wideband capability enables the BFT92,215 to operate over a broad range of frequencies, making it a flexible choice for various applications.

Applications

The BFT92,215 is suitable for a variety of applications, including but not limited to:

  • RF amplifiers in mobile and wireless communication
  • Oscillator circuits
  • IF amplifiers in TV and radio receivers
  • Mixers and modulators
  • Signal processing circuits

Quality and Reliability

NXP Semiconductors ensures that the BFT92,215 meets stringent quality standards, providing reliable performance even in demanding environments. The device is engineered to deliver consistent results, which is essential for manufacturers and designers who require dependable components for their high-frequency applications.

Environmental Compliance

Committed to environmental stewardship, NXP has designed the BFT92,215 to comply with international environmental regulations. The product is RoHS compliant, ensuring that it meets the requirements for hazardous substance restrictions and is suitable for use in eco-friendly electronics.

You May Also Be Interested in

Diodes Incorporated
MOSFET P-CH 20V 4A X4-DSN1006-3
Lowest to $0.7641
ECAD model for DMP2077UCA3-7
Diodes Incorporated
MOSFET 2N-CH 20V 5.8A TSOT26
Lowest to $0.2436
ECAD model for DMN2041UVT-7
Diodes Incorporated
MOSFET 4N-CH 30V 13A 12VDFN
Lowest to $1.7383
ECAD model for DMHT3006LFJ-13
STMicroelectronics
TRIAC ALTERNSTR 1.2KV 25A TO220
Lowest to $5.6506
ECAD model for T2550-12T
Diodes Incorporated
MOSFET N-CH 60V 54.1A PWRDI3333
Need more? Email Us
ECAD model for DMT68M8LFV-7
Diodes Incorporated
MOSFET N/P-CH 30V 3.4A TSOT26
Lowest to $0.2964
ECAD model for DMG6602SVTX-7
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.4601
ECAD model for DMN2991UDJ-7
Diodes Incorporated
MOSFET BVDSS: 8V 24V TSSOP-8 T&R
Lowest to $0.6110
ECAD model for DMP2021UTSQ-13
Diodes Incorporated
MOSFET 2N-CH 60V 9.4A PWRDI50
Need more? Email Us
ECAD model for DMTH6015LPDWQ-13

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0991
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3637 $57.4548
8+ $13.4546 $107.6368
12+ $13.0000 $156.0000
17+ $12.0910 $205.5470
22+ $11.6364 $256.0008
27+ $11.1819 $301.9113
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,140 pieces
MOQ: 4 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention