EN
  • EN
  • DE

MCZ33993EWR2

Part No MCZ33993EWR2
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 32SOIC / Interface 32-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Interface SPI
Voltage - Supply 5.5V ~ 26V
Package / Case 32-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 32-SOIC
Mounting Type Surface Mount
Base Product Number MCZ33
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 226698-MCZ33993EWR2
Ultra Librarian 3D Model Ultra Librarian MCZ33993EWR2 CAD Model

Description

The MCZ33993EWR2 is a sophisticated interface device from NXP Semiconductors, designed to detect the status of switches within automotive and industrial applications. It is part of the 33993 series, offering a flexible solution for the management and interrogation of numerous switches or digital inputs.

Key Features

  • Multiple Switch Inputs: The device can handle up to 22 switch inputs, simplifying the design and reducing the complexity of systems that require numerous inputs.
  • Integrated Serial Peripheral Interface (SPI): With an SPI interface, the MCZ33993EWR2 allows for easy communication with microcontrollers, enabling efficient data exchange and control.
  • Wet/Dry Configuration: It supports both wet and dry switch configurations, providing versatility in various operating environments.
  • Switch Contact Wetting: A current-limited switch contact wetting feature is included to ensure reliable switch operation over time.
  • Diagnostic Features: The device offers comprehensive diagnostics capabilities, including open wire detection, which is critical for identifying and addressing faults in a system.
  • Low Standby Current: Its low standby current is a boon for power-sensitive applications, particularly important in automotive systems where battery life is crucial.

Applications

The MCZ33993EWR2 is primarily used in the automotive industry for applications such as body control modules, steering wheel switch interfaces, and door module switch interfaces. However, its robust design and extensive input handling capabilities make it equally suitable for a variety of industrial control systems requiring multiple switch inputs.

Package and Quality

This device is offered in a 32-pin QFN package, providing a compact footprint for space-constrained applications. It is designed to meet the rigorous quality standards of the automotive industry, ensuring high reliability and performance under harsh conditions.

Conclusion

NXP's MCZ33993EWR2 is a highly integrated and feature-rich switch detection interface that streamlines the design of complex input systems. Its robust diagnostic capabilities and low power consumption make it an ideal choice for designers seeking a reliable solution for their multi-switch interface needs.

You May Also Be Interested in

NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Renesas Electronics America
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1756 $58.4584
34+ $3.4262 $116.4908
53+ $3.3192 $175.9176
72+ $3.2121 $231.2712
93+ $3.1050 $288.7650
125+ $2.7838 $347.9750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess